Steiner & Martins, Inc. Piezo Electric Ceramic Disc Transducer SMD10T04F5000S111

Description
Piezo Electric Ceramic Disc Transducer Part Number: SMD10T04F5000S111 -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application Piezo Material: SM111 Dimensions: 10mm dia. x 0.4mm thickness Resonant frequency fr: 5MHz ± 5%
Description
Piezo Electric Ceramic Disc Transducer Part Number: SMD10T04F5000S111 -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application Piezo Material: SM111 Dimensions: 10mm dia. x 0.4mm thickness Resonant frequency fr: 5MHz ± 5%

Suppliers

Company
Product
Description
Supplier Links
Piezo Electric Ceramic Disc Transducer - SMD10T04F5000S111 - Steiner & Martins, Inc.
Miami, FL, USA
Piezo Electric Ceramic Disc Transducer
SMD10T04F5000S111
Piezo Electric Ceramic Disc Transducer SMD10T04F5000S111
Piezo Electric Ceramic Disc Transducer Part Number: SMD10T04F5000S111 -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application Piezo Material: SM111 Dimensions: 10mm dia. x 0.4mm thickness Resonant frequency fr: 5MHz ± 5%

Piezo Electric Ceramic Disc Transducer
Part Number: SMD10T04F5000S111 -- SIMILAR PRODUCTS
Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application
Piezo Material: SM111
Dimensions: 10mm dia. x 0.4mm thickness
Resonant frequency fr: 5MHz ± 5%

Supplier's Site

Technical Specifications

  Steiner & Martins, Inc.
Product Category Piezoelectric Sensors
Product Number SMD10T04F5000S111
Product Name Piezo Electric Ceramic Disc Transducer
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details