Steiner & Martins, Inc. Piezo Electric Ceramic Ring Transducer. SMR2809T60118

Description
Piezo Electric Ceramic Ring Transducer. Part Number: SMR2809T60118 -- SIMILAR PRODUCTS Piezoelectric Ceramic Ring with Silver electrodes on both sides. Piezo Material: SM118 Dimensions: OD 28 x ID 9 x Th 6mm Resonant frequency fr: 190 KHz±5 KHz Electromechanical coupling coefficient Keff: ≥35%
Description
Piezo Electric Ceramic Ring Transducer. Part Number: SMR2809T60118 -- SIMILAR PRODUCTS Piezoelectric Ceramic Ring with Silver electrodes on both sides. Piezo Material: SM118 Dimensions: OD 28 x ID 9 x Th 6mm Resonant frequency fr: 190 KHz±5 KHz Electromechanical coupling coefficient Keff: ≥35%

Suppliers

Company
Product
Description
Supplier Links
Piezo Electric Ceramic Ring Transducer. - SMR2809T60118 - Steiner & Martins, Inc.
Miami, FL, USA
Piezo Electric Ceramic Ring Transducer.
SMR2809T60118
Piezo Electric Ceramic Ring Transducer. SMR2809T60118
Piezo Electric Ceramic Ring Transducer. Part Number: SMR2809T60118 -- SIMILAR PRODUCTS Piezoelectric Ceramic Ring with Silver electrodes on both sides. Piezo Material: SM118 Dimensions: OD 28 x ID 9 x Th 6mm Resonant frequency fr: 190 KHz±5 KHz Electromechanical coupling coefficient Keff: ≥35%

Piezo Electric Ceramic Ring Transducer.
Part Number: SMR2809T60118 -- SIMILAR PRODUCTS
Piezoelectric Ceramic Ring with Silver electrodes on both sides.
Piezo Material: SM118
Dimensions: OD 28 x ID 9 x Th 6mm
Resonant frequency fr: 190 KHz±5 KHz
Electromechanical coupling coefficient Keff: ≥35%

Supplier's Site

Technical Specifications

  Steiner & Martins, Inc.
Product Category Piezoelectric Sensors
Product Number SMR2809T60118
Product Name Piezo Electric Ceramic Ring Transducer.
Diameter/Height 28 mm (1.1 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details