Piezo Electric Ceramic Disc Transducer
Part Number: SMD19T2112S -- SIMILAR PRODUCTS
Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application
Piezo Material: SM112
Dimensions: 19mm diameter x 2mm thickness
Resonant frequency fr: 1.04 MHz±50
| Steiner & Martins, Inc. | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | SMD19T2112S |
| Product Name | Piezo Electric Ceramic Disc Transducer |