Steiner & Martins, Inc. Piezoelectric Ceramic Disc Transducer SMD15T12S412

Description
Piezoelectric Ceramic Disc Transducer Part Number: SMD15T12S412 -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application Piezo Material: SM412 Dimensions: 15mm X 1.2mm Resonant frequency fr: 1.7MHz±5%
Description
Piezoelectric Ceramic Disc Transducer Part Number: SMD15T12S412 -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application Piezo Material: SM412 Dimensions: 15mm X 1.2mm Resonant frequency fr: 1.7MHz±5%

Suppliers

Company
Product
Description
Supplier Links
Piezoelectric Ceramic Disc Transducer - SMD15T12S412 - Steiner & Martins, Inc.
Miami, FL, USA
Piezoelectric Ceramic Disc Transducer
SMD15T12S412
Piezoelectric Ceramic Disc Transducer SMD15T12S412
Piezoelectric Ceramic Disc Transducer Part Number: SMD15T12S412 -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application Piezo Material: SM412 Dimensions: 15mm X 1.2mm Resonant frequency fr: 1.7MHz±5%

Piezoelectric Ceramic Disc Transducer
Part Number: SMD15T12S412 -- SIMILAR PRODUCTS
Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application
Piezo Material: SM412
Dimensions: 15mm X 1.2mm
Resonant frequency fr: 1.7MHz±5%

Supplier's Site

Technical Specifications

  Steiner & Martins, Inc.
Product Category Piezoelectric Sensors
Product Number SMD15T12S412
Product Name Piezoelectric Ceramic Disc Transducer
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details