Conic Ultrasonic Transducer For Facial Massage
Part Number: SMMSG38F1MCH -- SIMILAR PRODUCTS
Conic ultrasonic transducer mounted on Aluminum/Stainless Steel housing for facial massage applications.
Piezo Material: SM111
Dimensions: 44mm X 38.5mm
Resonant frequency fr: 1MHz±15%
| Steiner & Martins, Inc. | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | SMMSG38F1MCH |
| Product Name | Conic Ultrasonic Transducer For Facial Massage |