Steiner & Martins, Inc. Piezo Air Transducer 40 KHz SMUTF40TR15B

Description
Piezo Air Transducer 40 KHz Part Number: SMUTF40TR15B -- SIMILAR PRODUCTS Our Piezo Air Transducer is Water proof and is a Transmitter/Receiver . Housing Material: Aluminum Dimensions: 15mm Diameter Nominal frequency fr: 40 KHz Sound Pressure Level: 105 dB (1*)
Description
Piezo Air Transducer 40 KHz Part Number: SMUTF40TR15B -- SIMILAR PRODUCTS Our Piezo Air Transducer is Water proof and is a Transmitter/Receiver . Housing Material: Aluminum Dimensions: 15mm Diameter Nominal frequency fr: 40 KHz Sound Pressure Level: 105 dB (1*)

Suppliers

Company
Product
Description
Supplier Links
Piezo Air Transducer 40 KHz - SMUTF40TR15B - Steiner & Martins, Inc.
Miami, FL, USA
Piezo Air Transducer 40 KHz
SMUTF40TR15B
Piezo Air Transducer 40 KHz SMUTF40TR15B
Piezo Air Transducer 40 KHz Part Number: SMUTF40TR15B -- SIMILAR PRODUCTS Our Piezo Air Transducer is Water proof and is a Transmitter/Receiver . Housing Material: Aluminum Dimensions: 15mm Diameter Nominal frequency fr: 40 KHz Sound Pressure Level: 105 dB (1*)

Piezo Air Transducer 40 KHz
Part Number: SMUTF40TR15B -- SIMILAR PRODUCTS
Our Piezo Air Transducer is Water proof and is a Transmitter/Receiver.
Housing Material: Aluminum
Dimensions: 15mm Diameter
Nominal frequency fr: 40 KHz
Sound Pressure Level: 105 dB (1*)

Supplier's Site

Technical Specifications

  Steiner & Martins, Inc.
Product Category Piezoelectric Sensors
Product Number SMUTF40TR15B
Product Name Piezo Air Transducer 40 KHz
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details