Steiner & Martins, Inc. Piezo Electric Ceramic Disc Transducer SMD12T06R412WL

Description
Piezo Electric Ceramic Disc Transducer Part Number: SMD12T06R412WL -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being two electrodes on the same side (R configuration). Thickness mode vibration application Piezo Material: SM412 Dimensions: 12mm x 0.6mm Resonant frequency fr: 3.4MHz±5%
Description
Piezo Electric Ceramic Disc Transducer Part Number: SMD12T06R412WL -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being two electrodes on the same side (R configuration). Thickness mode vibration application Piezo Material: SM412 Dimensions: 12mm x 0.6mm Resonant frequency fr: 3.4MHz±5%

Suppliers

Company
Product
Description
Supplier Links
Piezo Electric Ceramic Disc Transducer - SMD12T06R412WL - Steiner & Martins, Inc.
Miami, FL, USA
Piezo Electric Ceramic Disc Transducer
SMD12T06R412WL
Piezo Electric Ceramic Disc Transducer SMD12T06R412WL
Piezo Electric Ceramic Disc Transducer Part Number: SMD12T06R412WL -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being two electrodes on the same side (R configuration). Thickness mode vibration application Piezo Material: SM412 Dimensions: 12mm x 0.6mm Resonant frequency fr: 3.4MHz±5%

Piezo Electric Ceramic Disc Transducer
Part Number: SMD12T06R412WL -- SIMILAR PRODUCTS
Piezoelectric Ceramic disc. Silver electrodes being two electrodes on the same side (R configuration). Thickness mode vibration application
Piezo Material: SM412
Dimensions: 12mm x 0.6mm
Resonant frequency fr: 3.4MHz±5%

Supplier's Site

Technical Specifications

  Steiner & Martins, Inc.
Product Category Piezoelectric Sensors
Product Number SMD12T06R412WL
Product Name Piezo Electric Ceramic Disc Transducer
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details