Steiner & Martins, Inc. Piezo Electric Ceramic Disc Transducer SMD05T04S121

Description
Piezo Electric Ceramic Disc Transducer Part Number: SMD05T04S121 -- SIMILAR PRODUCTS Piezo Electric Ceramic Disc Transducer. Single electrodes on each side (S configuration). Planar mode vibration application Piezo Material: SM121 Dimensions: 5mm diameter x 0.4mm thickness Resonant frequency fr: 450 KHz±10 KHz
Description
Piezo Electric Ceramic Disc Transducer Part Number: SMD05T04S121 -- SIMILAR PRODUCTS Piezo Electric Ceramic Disc Transducer. Single electrodes on each side (S configuration). Planar mode vibration application Piezo Material: SM121 Dimensions: 5mm diameter x 0.4mm thickness Resonant frequency fr: 450 KHz±10 KHz

Suppliers

Company
Product
Description
Supplier Links
Piezo Electric Ceramic Disc Transducer - SMD05T04S121 - Steiner & Martins, Inc.
Miami, FL, USA
Piezo Electric Ceramic Disc Transducer
SMD05T04S121
Piezo Electric Ceramic Disc Transducer SMD05T04S121
Piezo Electric Ceramic Disc Transducer Part Number: SMD05T04S121 -- SIMILAR PRODUCTS Piezo Electric Ceramic Disc Transducer. Single electrodes on each side (S configuration). Planar mode vibration application Piezo Material: SM121 Dimensions: 5mm diameter x 0.4mm thickness Resonant frequency fr: 450 KHz±10 KHz

Piezo Electric Ceramic Disc Transducer
Part Number: SMD05T04S121 -- SIMILAR PRODUCTS
Piezo Electric Ceramic Disc Transducer. Single electrodes on each side (S configuration). Planar mode vibration application
Piezo Material: SM121
Dimensions: 5mm diameter x 0.4mm thickness
Resonant frequency fr: 450 KHz±10 KHz

Supplier's Site

Technical Specifications

  Steiner & Martins, Inc.
Product Category Piezoelectric Sensors
Product Number SMD05T04S121
Product Name Piezo Electric Ceramic Disc Transducer
Sensor Type Vibration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details