Piezo Electric Ceramic Disc Transducer
Part Number: SMD38T4F500S -- SIMILAR PRODUCTS
Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application
Piezo Material: SM118
Dimensions: 38mm diameter x 4.1mm thickness
Resonant frequency fr: 500 KHz±5 KHz
| Steiner & Martins, Inc. | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | SMD38T4F500S |
| Product Name | Piezo Electric Ceramic Disc Transducer |
| Sensor Type | Vibration Sensors |