Steiner & Martins, Inc. Piezo Electric Ceramic Disc Transducer SMD19T03112S

Description
Piezo Electric Ceramic Disc Transducer Part Number: SMD19T03112S -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application Piezo Material: SM112 Dimensions: 19mm diameter x 0.3mm thickness Resonant frequency fr: 6.9 MHz±50 KHz
Description
Piezo Electric Ceramic Disc Transducer Part Number: SMD19T03112S -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application Piezo Material: SM112 Dimensions: 19mm diameter x 0.3mm thickness Resonant frequency fr: 6.9 MHz±50 KHz

Suppliers

Company
Product
Description
Supplier Links
Piezo Electric Ceramic Disc Transducer - SMD19T03112S - Steiner & Martins, Inc.
Miami, FL, USA
Piezo Electric Ceramic Disc Transducer
SMD19T03112S
Piezo Electric Ceramic Disc Transducer SMD19T03112S
Piezo Electric Ceramic Disc Transducer Part Number: SMD19T03112S -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application Piezo Material: SM112 Dimensions: 19mm diameter x 0.3mm thickness Resonant frequency fr: 6.9 MHz±50 KHz

Piezo Electric Ceramic Disc Transducer
Part Number: SMD19T03112S -- SIMILAR PRODUCTS
Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application
Piezo Material: SM112
Dimensions: 19mm diameter x 0.3mm thickness
Resonant frequency fr: 6.9 MHz±50 KHz

Supplier's Site

Technical Specifications

  Steiner & Martins, Inc.
Product Category Piezoelectric Sensors
Product Number SMD19T03112S
Product Name Piezo Electric Ceramic Disc Transducer
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details