Piezo Ceramic Transducer For Mist Generation
Part Number: SMIST15F28RR111 -- SIMILAR PRODUCTS
Piezoelectric ceramic transducer for mist generation application.
Piezo Material: SM111
Dimensions: 15mm diameter
Resonant frequency fr: 2.8 MHz±100 KHz
| Steiner & Martins, Inc. | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | SMIST15F28RR111 |
| Product Name | Piezo Ceramic Transducer For Mist Generation |
| Diameter/Height | 15 mm (0.5906 inches) |