Steiner & Martins, Inc. Piezo Electric Ceramic Disc Transducer SMD28T07F3000S

Description
Piezo Electric Ceramic Disc Transducer Part Number: SMD28T07F3000S -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application Piezo Material: SM111 Dimensions: 28mm diameter x 0.7mm thickness Resonant frequency fr: 3 MHz±100 KHz
Description
Piezo Electric Ceramic Disc Transducer Part Number: SMD28T07F3000S -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application Piezo Material: SM111 Dimensions: 28mm diameter x 0.7mm thickness Resonant frequency fr: 3 MHz±100 KHz

Suppliers

Company
Product
Description
Supplier Links
Piezo Electric Ceramic Disc Transducer - SMD28T07F3000S - Steiner & Martins, Inc.
Miami, FL, USA
Piezo Electric Ceramic Disc Transducer
SMD28T07F3000S
Piezo Electric Ceramic Disc Transducer SMD28T07F3000S
Piezo Electric Ceramic Disc Transducer Part Number: SMD28T07F3000S -- SIMILAR PRODUCTS Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application Piezo Material: SM111 Dimensions: 28mm diameter x 0.7mm thickness Resonant frequency fr: 3 MHz±100 KHz

Piezo Electric Ceramic Disc Transducer
Part Number: SMD28T07F3000S -- SIMILAR PRODUCTS
Piezoelectric Ceramic disc. Silver electrodes being one on each side (S configuration). Thickness mode vibration application
Piezo Material: SM111
Dimensions: 28mm diameter x 0.7mm thickness
Resonant frequency fr: 3 MHz±100 KHz

Supplier's Site

Technical Specifications

  Steiner & Martins, Inc.
Product Category Piezoelectric Sensors
Product Number SMD28T07F3000S
Product Name Piezo Electric Ceramic Disc Transducer
Sensor Type Vibration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

DuraAct Patch Transducer - P-876 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Voltage -250 to 1000 volts
Capacitance 8 to 150 nF
Length 16 to 61 mm (0.6299 to 2.4 inches)
View Details