Monroe Engineering Datasheets for Handles and Pulls (industrial)

Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service.
Handles and Pulls (industrial): Learn more

Page: 1 2 3
Product Name Notes
Stainless Steel Insert Spring and Screw Handle Material Available in Diecast Zinc or PA6 Thermoplastic Insert, Screw & Spring Made From 303 Stainless Steel Instantly Adjustable to 20-45 Different Handle...
Handle Material - Glass Fiber Reinforced Technopolymer Color - Black, Orange Available Tamper Proof Electrically Insulated Comfortable Lever Releases Resistant to Solvents, Oils, Grease, and Other Chemical Agents
Handle Material - Glass Fiber Reinforced Technopolymer Color - Black, Orange Available Zinc-Plated Steel Stud with Chamfered Flat End Suitable when Turning Angle is Limited Tamper Proof Electrically Insulated Lift...
Handle Material - Glass Fiber Reinforced Technopolymer Insert 303 Stainless Steel Tamper Proof Electrically Insulated Resistant to Solvents, Oils, Grease, and Other Chemical Agents
Handle Material - Zinc or Thermoplastic Stud, Spring and Screw Made From Carbon Steel with Black Oxide Finish Stud Machined from Solid Bar Plastic Handles have a Molded in Metal...
Handle Material Available in Diecast Zinc or PA6 Thermoplastic Stud, Screw & Spring Made From 303 Stainless Steel Instantly Adjustable to 20-45 Different Handle Positions Depending on Size Handle Color...
Handle Material Glass Fiber Reinforced Technopolymer Color Black, Orange Available Brass Insert Tamper Proof Electrically Insulated Suitable when Turning Angle is Limited Lift Lever to Disengage Clamping Device Release Lever...
Ideal for Heavy Duty Applications Aluminum Handle with Reinforced Thermoplastic Ends Available in 10 Colors Including Standard Gray/Black, Red, Natural Aluminum, Gloss Black and Brown Hardware Included for Installation
Insures a Safe Slip Free Grip at all Times Easy Assembly - Slide on with Lubricant (Drying Lubricant Required) Tap Lightly with a Mallet Standard Color Black Special Sizes and...
Material - Glass-fiber Thermoplastic Body Color - Anthracite Gray Steel Parts - Black Oxide Finish Snap in caps available in red, gray or yellow
Material - Glass-fiber Thermoplastic Body Color - Anthracite Grey Steel Parts - Black Oxide Finish Snap in Caps available in red, gray or yellow
Material - Phenolic Insert - Steel or Stainless Steel
Material - Polyamide Insure a Safe Slip Free Grip at all Times Easy Assembly - Slide on with Lubricant (Drying Lubricant Required) Tap Lightly with a Mallet Special Sizes and...
Material - Thermoplastic Polyamide Glass Fiber Reinforced Insert - Steel Grade 4.8- Zinc Plated Insert Can be Special Ordered- »Brass with Nickel Plating »Stainless Steel Standard Color - Black Matte...
Material - Thermoplastic Polyamide Glass Fiber Reinforced Insert - Uplated Brass Standard Color Black Matte Handle and Button can be Special Ordered in Gray, Orange, Yellow, Red or Blue
Material - Thermoplastic Polyamide Glass-fiber Reinforced Light Weight Center Caps are Removable Insert - Galvanized Steel Parts can be Special Ordered with the Following Inserts: Brass Brass with Nickel Plating...
Material - Thermoplastic Polyamide Metal-Plastic Combination which Produces an Insolubly Connected Part Insert - Galvanized Steel Tapped With Stud Two Keys Provided with each Knob Additional Keys Available Multiple Knobs...
Material - Thermoplastic, Anthracite Gray Steel Parts, Black Oxide Finish Reliable and Perfect Handling
Material Thermoplastic, Anthracite Gray Steel Parts Black Oxide Finish
Material-Black Duroplast Steel Insert and Collar or Stainless Steel Insert and Collar Resistant to Solvents, Oils, Greases and Other Chemical Agents Available in Green, Yellow, Blue, Gray, White and Red...
Material-Duroplast Inserts - Brass, Steel or Stainless Steel Contoured Grip Solid Design, No Cavities
Material-Fiberglass Reinforced Technopolymer End Mount Pull Tube of Anodized Aluminum or Ribbed Black Rubber Grip Installation Screws Included, M10 x 45
Material-Fiberglass Reinforced Technopolymer End Mounts Pull Tube of Anodized Aluminum or Ribbed Black Rubber Grip Installation Screws Included, M8 x 30
Material-Fiberglass Reinforced Technopolymer Front Mount Distinctive Design
Material-Fiberglass Reinforced Technopolymer Hole covers available for a finished appearance Riser blocks available to increase clearance
Material-Fiberglass Reinforced Technopolymer Insert-Steel with Rear Mount Distinctive Design
Material-Fiberglass Reinforced Technopolymer Top Mount Screws and Nuts Supplied For Installation Steel or Stainless Steel Hardware
Material-High Strength Technopolymer Finish-Matte Black Supporting Disc (washers) are Supplied Loose
Material-Natural Silver Anodized Aluminum Flat Profile Also Available in Matte Black Note: These elegant pull handles made of a flat-profile aluminum are especially suitable for machines, appliances, jigs and fixtures,...
Material-Steel Finish-High-gloss Chromium-plated Supporting Disc (washers) are Supplied Loose
Material-Thermoplast ic Anthracite Gray Knob Steel Components Chromate Finish Color Caps Available Gray, Red or Yellow Also Available with Stainless Steel Components
Material: 100% Solid Stainless Steel 303 Simple, round shaped stainless material with varying lengths and tapped holes.
Material: 100% Solid Stainless Steel 303 Styled for heavy duty applications, comfortable grip. Rear mount hardware included, brushed finish.
The Perfect Solution for Heavy Duty Applications Aluminum Handle with Reinforced Thermoplastic Ends Available in 10 Colors Including Standard Gray/Black, Red, Natural Aluminum, Gloss Black and Brown Angle End up...

<< Prev Next >>