Monroe Engineering Knob / Handle 49352

Description
Handle Material - Zinc or Thermoplastic Stud, Spring and Screw Made From Carbon Steel with Black Oxide Finish Stud Machined from Solid Bar Plastic Handles have a Molded in Metal Spline Insert Handle Color - Black, Orange Available As Special Order Instantly Adjustable to 20-45 Positions Depending on Size * Now available in 100% solid stainless steel version Also available with 303 Stainless Steel Insert, Spring and Screw.
Description
Handle Material - Zinc or Thermoplastic Stud, Spring and Screw Made From Carbon Steel with Black Oxide Finish Stud Machined from Solid Bar Plastic Handles have a Molded in Metal Spline Insert Handle Color - Black, Orange Available As Special Order Instantly Adjustable to 20-45 Positions Depending on Size * Now available in 100% solid stainless steel version Also available with 303 Stainless Steel Insert, Spring and Screw.

Suppliers

Company
Product
Description
Supplier Links
Knob / Handle - 49352 - Monroe Engineering
Rochester Hills, MI, United States
Knob / Handle
49352
Knob / Handle 49352
Handle Material - Zinc or Thermoplastic Stud, Spring and Screw Made From Carbon Steel with Black Oxide Finish Stud Machined from Solid Bar Plastic Handles have a Molded in Metal Spline Insert Handle Color - Black, Orange Available As Special Order Instantly Adjustable to 20-45 Positions Depending on Size * Now available in 100% solid stainless steel version Also available with 303 Stainless Steel Insert, Spring and Screw.
  • Handle Material - Zinc or Thermoplastic
  • Stud, Spring and Screw Made From Carbon Steel with Black Oxide Finish
  • Stud Machined from Solid Bar
  • Plastic Handles have a Molded in Metal Spline Insert
  • Handle Color - Black, Orange Available As Special Order
  • Instantly Adjustable to 20-45 Positions Depending on Size
  • * Now available in 100% solid stainless steel version

Also available with 303 Stainless Steel Insert, Spring and Screw.

Supplier's Site

Technical Specifications

  Monroe Engineering
Product Category Handles and Pulls (industrial)
Product Number 49352
Product Name Knob / Handle
Handle Type Adjustable
Colors / Finishes Available Black, Orange, Red, Blue, Green, Yellow
Features AngleMount
Handle Material Metal; Plastic
Material Description Thermoplastic, Zinc, Steel, Stainless
Unlock Full Specs
to access all available technical data

Similar Products

T-Handle for SBO ® 60/SBE ® 80 Red - 113952P1 - Anderson Power Products
Specs
Handle Type T-handle (Tee)
View Details
TRUNK HANDLE - MUD-140 - MUD-140 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Colors / Finishes Available Chrome
Handle Material Metal
Material Description Zinc Alloy
View Details
Plastic Revolving Handles with Steel Through Shank by ELESA® - 33601 - Jergens, Inc.
Specs
Colors / Finishes Available Glossy, Black
Handle Material Plastic
Material Description Phenolic-Based (PF) Duroplast
View Details
Ergostyle Pull Handle - EFPHW - Imao-Fixtureworks
Specs
Handle Type FlushPull
Colors / Finishes Available Black Matte, Gray, White
Handle Material Plastic
View Details