Monroe Engineering Knob / Handle 69032

Description
Stainless Steel Insert Spring and Screw Handle Material Available in Diecast Zinc or PA6 Thermoplastic Insert, Screw & Spring Made From 303 Stainless Steel Instantly Adjustable to 20-45 Different Handle Positions Depending on Size Handle Color is Black. Orange Available as Special Order * Now available in 100% solid stainless steel version
Description
Stainless Steel Insert Spring and Screw Handle Material Available in Diecast Zinc or PA6 Thermoplastic Insert, Screw & Spring Made From 303 Stainless Steel Instantly Adjustable to 20-45 Different Handle Positions Depending on Size Handle Color is Black. Orange Available as Special Order * Now available in 100% solid stainless steel version

Suppliers

Company
Product
Description
Supplier Links
Knob / Handle - 69032 - Monroe Engineering
Rochester Hills, MI, United States
Knob / Handle
69032
Knob / Handle 69032
Stainless Steel Insert Spring and Screw Handle Material Available in Diecast Zinc or PA6 Thermoplastic Insert, Screw & Spring Made From 303 Stainless Steel Instantly Adjustable to 20-45 Different Handle Positions Depending on Size Handle Color is Black. Orange Available as Special Order * Now available in 100% solid stainless steel version

Stainless Steel Insert Spring and Screw

  • Handle Material Available in Diecast Zinc or PA6 Thermoplastic
  • Insert, Screw & Spring Made From 303 Stainless Steel
  • Instantly Adjustable to 20-45 Different Handle Positions Depending on Size
  • Handle Color is Black. Orange Available as Special Order
  • * Now available in 100% solid stainless steel version
Supplier's Site

Technical Specifications

  Monroe Engineering
Product Category Handles and Pulls (industrial)
Product Number 69032
Product Name Knob / Handle
Handle Type Adjustable
Colors / Finishes Available Black, Orange, Red, Blue, Green, Yellow
Handle Material Metal; Plastic
Material Description Thermoplastic, Zinc, Steel, Stainless
Height 2.17 inches (55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Handles - 237621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type Carrying handle
Colors / Finishes Available Silver
Material Description Aluminium
View Details
Plastic Cranks with Revolving Handle by ELESA® - 33656 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Black Matte
Handle Material Plastic
View Details
4.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details