Monroe Engineering Datasheets for Locating and Fixturing Pins
Locating and fixturing pins are press-fit, removable hardware devices designed to align or affix two work pieces to very small tolerances. When translation mechanisms are not stable or precise enough to place objects in position for a particular process, locating and fixturing pins can ensure an accurate alignment.
Locating and Fixturing Pins: Learn more
| Product Name | Notes |
|---|---|
| Diameters are designed to fit normal drilled holes, within commercial tolerances (tight holes should be reamed or deburred). Select grip length that is slightly longer than total thickness of material... | |
| Material-Zinc Plated Steel or all Stainless Steel Solid Diamond Cut Knurled Head Heavy or Light Pressure Plunger can be Held in Withdrawn Position Nylon locking element | |
| Material-Zinc Plated Steel or Stainless Steel Two Body Lengths-Short and Long Short Length only available in Steel Nylon Locking Patch Hex Head with Trigger-locking Plunger Pin can be Locked in... | |
| Material-Zinc Plated Steel Locking Nylon Locking Element Plunger Nose has Chamfered End Locking Style can Remain in Withdrawn Position | |
| Material-Zinc Plated Steel Non-Locking Nylon Locking Element Plunger Nose has Chamfered End Locking Style can Remain in Withdrawn Position | |
| Material: Knob Black Technopolymer Steel-Hardened Black Oxide Finish Stainless-303 Type Bright Finish Accurate Locating, Positioning Device Simple Installation Locking Nut Supplied Allows Pin to be held in the Withdrawn Position... | |
| Material: Knob-Black Technopolymer Steel-Hardened, Black Oxide Finish Stainless-303 Type, Bright Finish Accurate Locating, Positioning Device Simple Installation Locking Nut Supplied Pin in Always Returned to Extended Position | |
| Material Steel-Hardened, Black Oxide finish Stainless-303 Type, Bright Finish Accurate Locating, Positioning Device Simple installation Lock Nut Supplied Threaded Control End Allows Actuation by Linkage to Remote Operation, Hydraulics, etc. | |
| Pins are Zinc Plated Steel Detent Balls are Stainless Steel Black Polypropylene Handles Other diameters grip length, material etc. available on request. | |
| Pins are Zinc Plated Steel Stainless Steel Locking Ball Pins are supplied with the ring in maximum grip position. To shorten length, tap ring forward along shank. Ring will not... |