Monroe Engineering Datasheets for Industrial Magnets
Industrial magnets are manufactured for industrial use. They include individual magnets, bulk magnet materials, magnetic assemblies, magnetic sweepers, magnetic lifts, magnetic sheet handlers, magnetic retrievers, and permanent / electromagnet combinations.
Industrial Magnets: Learn more
| Product Name | Notes |
|---|---|
| 18" Flexible Retriever Magnet can be used to retrieve dropped parts around corners, and can also be used as a rigid retriever by inserting the included wire stiffening rod. | |
| Multi-Pole Alnico Magnet Constructed for difficult holding applications Especially affective on thin metal applications Encased in a non-magnetic cup | |
| Shielded Alnico Shielded magnets supply holding force in limited areas of steel tools, dies and fixtures The shield prevents undue loss of magnetic strength when inserted directly into steel components. | |
| Shielded Rare Earth Shielded magnets supply holding force in limited areas of steel tools, dies and fixtures The shield, acting as an insulator, prevents undue loss of magnetic flux at... | |
| A neodymium magnet (also known as NdFeB magnet or Neo magnet), a type of rare-earth magnet, is a permanent magnet made from an alloy of neodymium, iron, and boron to... | |
| Capture metal in reservoirs, tanks, barrels and more with our magnetic retrievers designed to reach into liquids. Plastisol coated magnets for retrieving parts in plating, painting and chemical tanks. Maximum... | |
| Captures ferrous nails, bolts, staples, chips, etc. from non-ferrous work areas. To clean, use a shop rag or gloved hand to wipe off collected metal. EZ-Clean models are equipped with... | |
| Due to their extremely high energy level, Rare Earth magnets are the ideal solution for miniature applications. They offer high resistance to demagnetization, and are recommended for applications with temperature... | |
| Flexible magnetic strips and sheets are made out of a Ferro Magnetic powder mixed with a polymer bonding. These high energy strips and sheets resist demagnetization, and will not chip,... | |
| Handy magnetic wristband and belt clip nail and screw holders provide a safe and convenient place to keep fasteners and small tools. Never hold nails in your mouth again Prevents... | |
| MAG-MATE'S magnetic welding square makes fixed angle 90° welding a snap. Powerful permanent magnets hold steel securely in place for welding. Unique, versatile design allows steel placement on either inside... | |
| MAG-MATE's Welding Square is ideal for welders that need fast set-up and accurate holding of sheet stock or tubing. Ferrous stock can be securely held at angles of 30°, 45°,... | |
| Permanent lift magnets are ideal for handling steel plates, die castings, forgings, etc. They eliminate the need for clamping devices, slings or chains. One person can perform operations previously calling... | |
| Phillips head screw starter on one end, with Alnico magnet on the other end. | |
| Plated cup magnets are ideal for holding steel doors, hanging signs and lights, mounting, antennas, retrieving steel items from tanks, vats, bins and lakes, holding tarps in place and many... | |
| Pocket sized telescoping magnetic retriever/holder. Extends from 5-1/2" to 25-1/2". Powerful rare earth magnet lifts up to 2 pounds. | |
| Powerful alnico pocket magnet retriever tool, with pocket clip, and knurled handle. | |
| Reduce costly tire damage and personal injury caused by nails, screws, staples, banding, iron chips and more on construction sites, warehouse floors, and driveways with a Permanent Magnetic Yard Sweeper. | |
| Reversible scribe on one end, with Alnico magnet on the other end. | |
| Slotted head screw starter on one end, with Alnico magnet on the other end. | |
| The Telescoping Flex Neck magnetic retriever extends from 17" to 26-1/2" & easily retrieves parts up to 1.5 pounds. | |
| These compact yet powerful Neo lift magnets can be used on flat or round surfaces and contain an internal release devise that does not contact or damage the surface of... | |
| Thin Flex Neck magnetic retriever is 9" long and only 5/16" in diameter. The swivel head allows the tool to reach into tight or cramped places. | |
| This powerful magnet has strong gripping power and magnetically attaches to your ferrous metal work surface. Simply secure ground cable over the stud to assure excellent electrical ground. Spring loaded... | |
| Works on hard floors and carpeted areas. This sweeper offers the ability to clean right up to the edge of walls or machines and into corners with it’s unique wheel... | |
| Effective for Holding Heavy Parts & Holding Against Sheer Force High Heat Epoxy Encapsulated Aluminum Insulated Exposed Poles | |
| Effective holding against shear force Securely grips heavy parts High heat epoxy encapsulated Aluminum insulated | |
| Hand held feature allows for a strong grip of the part and simply squeezing the trigger releases the part Lightweight aluminum housing is tough and rugged for all shop applications... | |
| Handle steel sheets, plates, hot or oily parts Protect workers from cuts, slivers, nicks & burns Handle sheets stacked horizontally or vertically Increase production time No electricity required | |
| High resistance to heat (up to 800ºF, 427ºC) Especially effective in mold applications Tapped hole for easy mounting | |
| Holds papers, prints, charts and more to steel desks, partitions, machinery, etc. Strong magnet holds through many layers of print | |
| Ideal for floors, parking lots and construction sites Reduce costly tire damage Powerful magnet 48" handle length | |
| Not affected by hot caustic stripping (up to 700ºF) Designed for rugged use | |
| Powerful magnetic sweeper is easy to clean and breaks down for convenient storage and transportation Adjustable ground clearance (3/4", 1-1/2", or 2-1/4") is great for yards, driveways, floors, etc. Removable... | |
| Powerful Rare Earth magnetic clean-up tool Picks up small steel parts, fasteners, scraps & debris Durable rust free construction To clean simply pull the plunger handle to the top of... | |
| Retrieve hot parts off burn tables with speed and precision! Increases production while reducing the potential for injury Powerful Rare Earth magnet holds part securely "On-Command" release with just a... | |
| Retrieve hot parts Reduce employee injury Keep hands out of presses |