Monroe Engineering Datasheets for Toggle Clamps
Toggle clamps are quick action hold down clamps used to keep a work piece stationary.
Toggle Clamps: Learn more
| Product Name | Notes |
|---|---|
| Cam operated. Left hand pull. Rear mounted. | |
| Cam operated. Left hand push. Rear mounted. | |
| Cam operated. Right hand pull. Rear mounted. | |
| Cam operated. Right hand push. Rear mounted. | |
| The main components of push-pull models P600X, P1200X and P2500X are machined casting for precision of operation and for durability. The plungers are of steel, their precision ground diameter running... | |
| This clamp is unique in having an action similar to a wide-opening locking plier, but having a flanged body which can be fastened to the fixture or mold against which... | |
| Vertical models V75X, V150X, V250X and V450X are of zinc plated pressed steel construction and have compact cylinders with tie-rods. The heavier models V750X, V1750X, and V2000X are of fabricated... | |
| Arm: Solid with spindle retainer supplied loose for welding in desired position. Base: Straight. Nominal Holding Force: 550 lbs Weight: 1lb 1oz Supplied complete with: MB0860 Setscrew & nuts. R/08... | |
| Arm: Solid with spindle retainer supplied loose for welding in desired position. Base: Straight. Nominal Holding Force: 770 lbs Weight: 1lb 11oz Supplied complete with: MB1080 Setscrew & nuts. R/10... | |
| Arm: Solid with spindle retainer supplied loose for welding in desired position. Base: Straight. Nominal Holding Force: 991 lbs Weight: 3lb 6oz Supplied complete with: MB12100 Setscrew & nuts. R/12... | |
| Arm: Solid with spindle retainer supplied loose for welding in the desired position. Base: Flanged. Nominal Holding Force: 550 lbs Weight: 1lb 1oz Supplied complete with: MB0860 Setscrew & nuts. | |
| Arm: Solid with spindle retainer supplied loose for welding in the desired position. Base: Flanged. Nominal Holding Force: 770 lbs Weight: 1lb 11oz Supplied complete with: MB1080 Setscrew & nuts. | |
| Arm: Solid with spindle retainer supplied loose for welding in the desired position. Base: Flanged. Nominal Holding Force: 991 lbs Weight: 3lb 6oz Supplied complete with: MB12100 Setscrew & nuts. | |
| Arm: The spindle is in a fixed position. Base: Flanged. Nominal Holding Force: 165 lbs Weight: 3 oz Supplied complete with: MB0535 Setscrew & nuts. NC/05 Neoprene cover. | |
| Arm: The spindle is in a fixed position. Base: Flanged. Nominal Holding Force: 330 lbs Weight: 7 oz Supplied complete with: MB0650 Setscrew & nuts. NC/06 Neoprene cover. | |
| Arm: The spindle is in a fixed position. Base: Straight. Nominal Holding Force: 165 lbs Weight: 3 oz Supplied complete with: MB0535 Setscrew & nuts. NC/05 Neoprene cover. | |
| Arm: The spindle is in a fixed position. Base: Straight. Nominal Holding Force: 330 lbs Weight: 7 oz Supplied complete with: MB0650 Setscrew & nuts. NC/06 Neoprene cover. | |
| Arm: The spindle position is adjustable along arm. Base: Flanged. Nominal Holding Force: 1542 lbs Weight: 2lb 6oz Supplied complete with: MB12100 Setscrew & nuts. FW12/23Flanged washers. | |
| Arm: The spindle position is adjustable along the arm. Base: Flanged. Nominal Holding Force: 110 lbs Weight: 1 oz Supplied complete with: Setscrew & nuts. Flanged washers. Material: BS... | |
| Arm: The spindle position is adjustable along the arm. Base: Flanged. Nominal Holding Force: 165 lbs Weight: 3 oz Supplied complete with: Setscrew & nuts. Flanged washers. Neoprene cover. Material... | |
| Arm: The spindle position is adjustable along the arm. Base: Flanged. Nominal Holding Force: 330 lbs Weight: 7 oz Supplied complete with: Setscrew & nuts. Flanged washers. Material: BS... | |
| Arm: The spindle position is adjustable along the arm. Base: Flanged Nominal Holding Force: 110 lbs Weight: 1-3/32 oz Supplied complete with: MB0520 Setscrew & nuts. FW05/09 Flanged washers. | |
| Arm: The spindle position is adjustable along the arm. Base: Flanged Nominal Holding Force: 165 lbs Weight: 3 oz Supplied complete with: MB0535 Setscrew & nuts. FW05/10 Flanged washers. NC/05... | |
| Arm: The spindle position is adjustable along the arm. Base: Flanged Nominal Holding Force: 330 lbs Weight: 7 oz Supplied complete with: MB0650 Setscrew & nuts. FW08/12 Flanged washers. NC/06... | |
| Arm: The spindle position is adjustable along the arm. Base: Flanged Nominal Holding Force: 550 lbs Weight: 1lb 1oz Supplied complete with: MB0860 Setscrew & nuts. FW08/15 Flanged washers. | |
| Arm: The spindle position is adjustable along the arm. Base: Flanged Nominal Holding Force: 770 lbs Weight: 1lb 1oz Supplied complete with: MB1080 Setscrew & nuts. FW10/20 Flanged washers. | |
| Arm: The spindle position is adjustable along the arm. Base: Flanged Nominal Holding Force: 991 lbs Weight: 3lb 6oz Supplied complete with: MB12100 Setscrew & nuts. FW12/23 Flanged washers. | |
| Arm: The spindle position is adjustable along the arm. Base: Left hand flanged. Nominal Holding Force: 110 lbs Weight: 3/4 oz Supplied complete with: MB0520 Setscrew & nuts. FW05/09 Flanged... | |
| Arm: The spindle position is adjustable along the arm. Base: Right hand flanged. Nominal Holding Force: 110 lbs Weight: 3/4 oz Supplied complete with: MB0520 Setscrew & nuts. FW05/09 Flanged... | |
| Arm: The spindle position is adjustable along the arm. Base: Straight. Nominal Holding Force: 110 lbs Weight: 1 oz Supplied complete with: MB0520 Setscrew & nuts. FW05/09 Flanged washers. | |
| Arm: The spindle position is adjustable along the arm. Base: Straight. Nominal Holding Force: 165 lbs Weight: 3 oz Supplied complete with: MB0535 Setscrew & nuts. FW05/10 Flanged washers. NC/05... | |
| Arm: The spindle position is adjustable along the arm. Base: Straight. Nominal Holding Force: 330 lbs Weight: 7 oz Supplied complete with: MB0650 Setscrew & nuts. FW08/12 Flanged washers. NC/06... | |
| Arm: The spindle position is adjustable along the arm. Base: Straight. Nominal Holding Force: 550 lbs Weight: 1lb 1oz Supplied complete with: MB0860 Setscrew & nuts. FW08/15 Flanged washers. | |
| Arm: The spindle position is adjustable along the arm. Base: Straight. Nominal Holding Force: 770 lbs Weight: 1lb 11oz Supplied complete with: MB1080 Setscrew & nuts. FW10/20 Flanged washers. | |
| Arm: The spindle position is adjustable along the arm. Base: Straight. Nominal Holding Force: 991 lbs Weight: 3lb 6oz Supplied complete with: MB12100 Setscrew & nuts. FW12/23 Flanged washers. | |
| Nominal Holding Force: 1542 lbs Weight: 2.2 lbs Supplied complete with: Latch bracket as shown. | |
| Nominal Holding Force: 1542 lbs Weight: 2.2 lbs Supplied complete with: Latch bracket as shown. Material: BS 304 S15 | |
| Nominal Holding Force: 441 lbs Weight: 3 oz Supplied complete with: Latch bracket as shown. | |
| Nominal Holding Force: 441 lbs Weight: 3 oz Supplied complete with: Latch bracket as shown. Material: BS 304 S15 | |
| Nominal Holding Force: 881 lbs Weight: 9 oz Supplied complete with: Latch bracket as shown. | |
| Nominal Holding Force: 881 lbs Weight: 9 oz Supplied complete with: Latch bracket as shown. Material: BS 304 S15 | |
| Spindle: Plastic coated tip. Nominal Holding Force: 330 Lbs Weight: 4 oz | |
| Spindle: Steel cooper plated. Nominal Holding Force: 1200 lbs Weight: 1lb 12oz | |
| Spindle: Steel cooper plated. Nominal Holding Force: 1200 lbs Weight: 1lb 3oz | |
| Spindle: Steel cooper plated. Nominal Holding Force: 2200 lbs Weight: 1lb 6oz | |
| Spindle: Steel zinc plated. Nominal Holding Force: 390 Lbs Weight: 7 oz | |
| Spindle: Steel zinc plated. Nominal Holding Force: 440 lbs Weight: 1lb 10oz | |
| Spindle: Steel zinc plated. Nominal Holding Force: 440 Lbs Weight: 1lb 4oz | |
| Spindle: Steel zinc plated. Nominal Holding Force: 440 Lbs Weight: 1lb 7oz | |
| Spindle: Steel zinc plated. Nominal Holding Force: 440 Lbs Weight: 1lb 8oz | |
| Specially designed thread shield. Copper plated to protect from weld splatter. |