Monroe Engineering Datasheets for Leveling Feet, Pads, and Glides
Leveling feet, pads and glides consist of discs of varying shapes and sizes. They are used for leveling jigs, fixtures, and equipment. A leveling foot has a threaded stud for adjusting the level. A leveling pad has a recess on which a leveling stud rests.
Leveling Feet, Pads, and Glides: Learn more
| Product Name | Notes |
|---|---|
| Monroe toggle pads provide a solid clamping of uneven, irregular, and/or angled surfaces. Monroe toggle pads are self-aligning and self-leveling toggle pads. Our 10 degree angle of movement allows the... | |
| Black Oxide Finish on Steel Toggle Pad Stops Movement Upon Contact with Work surface Allows Extreme Pressure to be Applied by the Stud Alternate finishes available upon request | |
| Designed for Medium & Heavy Duty Applications Zinc Plated Steel Available in Stainless Dampening Pads Available upon Request Also available in metric | |
| Mount Swivels 10° in All Directions Plated Yellow Zinc Dichromate Special sizes Available Upon Request Also available in metric | |
| Reduces Transmitted Vibration up to 98% Suitable for High Precision and Computerized Machinery Plated Yellow Zinc Dichromate Available in Stainless Light and Medium Duty Styles Available Special Sizes Available Upon... |