Monroe Engineering Datasheets for Handwheels
Handwheels are manually-operated devices that revolve around an axis. They are used to adjust machinery and control access to compartments.
Handwheels: Learn more
| Product Name | Notes |
|---|---|
| Cast Iron Handwheel With or Without Revolving Handles Material - Fine Grain Cast Iron Hub OD and Spokes are Painted Polished Rim Hub Face is Machined Flat Duroplast Handle Special... | |
| Material - Black High Strength Reinforced Duroplast Steel Hub with Blind Starter Hole Duroplast Revolving Handle Extra Rugged Design and Construction Large Steel Hub Permits Mounting on Large Diameter Shafts... | |
| Material - Black High Strength, Reinforced Duroplast Black Oxide Steel Hub Duroplast Revolving Handle Resistant to Solvents, Oils, Greases and other Chemicals Hub: Blank | |
| Material - Black Molded Duroplast Steel or Stainless Steel Hub Black Duroplast Revolving Handle with Stainless Steel Components Hub Supplied with Starter Hole | |
| Material - Duroplast with Polished Surface Available with Steel or Stainless Steel Hub Black Standard Color Also available: Green, Yellow, Blue, Gray, White and Red Excellent Resistance to Chemicals Hub... | |
| Material - Fiberglass Reinforced Technopolymer Steel Hub Fold-A-Way Handle Leaves Unobstructed Surface Pocket and Rear Finger Grips Give Operator Unique Control | |
| Material - Fiberglass Reinforced Technopolymer Steel Hub Revolving Handle Pocket and Rear Finger Grips Give Operator Unique Control Also Available with No Handle | |
| Material - Fine Grain Cast Iron Hub OD and Spokes are Painted Polished Rim Hub Face is Machined Flat and Offset Duroplast Handle Special Size Bore or Keyways will be... | |
| Material - Gravity Cast Aluminum Black Powder Coated Matte Finish Available with or without revolving handle Black Duroplast Handle with Steel Insert | |
| Material - Gravity Cast Aluminum Black Powder Coated Matte Finish Manual Fold-A-Way Handle Installed Handle will Fold Down by Pulling on the Handle and Pushing it Toward Center of Wheel... | |
| Material - High Impact Resistant Technopolymer Gray/Black Matte Finish Burnished Steel Hub Ergostyle ® Fold-A-Way Handle Installed Internal Rear Lobes Technopolymer Boss Cap, Gray/Black Matte Finish, Supplied, not Assembled, Snap-fit,... | |
| Material - High Impact Resistant Technopolymer Gray/Black Matte Finish Burnished Steel Hub Ergostyle ® Revolving Handle Installed Internal Rear Lobes Technopolymer Boss Cap, Gray/Black Matte Finish, Supplied, not Assembled, Snap... | |
| Material - High Impact Resistant Technopolymer Matte Black Finish Steel Hub, with Through Bore Light Gray Technopolymer Push Fit Cap for Finished Appearance Rear Finger Grip | |
| Material - High Impact Resistant Technopolymer Technopolymer Revolving Handle Matte Black Finish Steel Hub with Through Bore Rear Finger Grips Light Gray Technopolymer Push Fit Cap for Finished Appearance | |
| Material - High Strength Reinforced Duroplast Black Oxide Steel Hub Matte Anodized Aluminum Trim Ring for Beauty Revolving Handle Duroplast Rim has Rear Finger Grips Hub: Blank | |
| Material - High Strength Reinforced Duroplast Black Oxide Steel Hub Matte Anodized Aluminum Trim Ring for Beauty Rim has Rear Finger Grips Hub: Blank | |
| Material - High Strength Technopolymer Matte Black Finish Steel Hub with Through Bore Self-adhesive Aluminum Cap for Finished Appearance Resistant to Oils, Solvents and other Chemicals Fold-a-Way handles will fold... | |
| Material - High Strength Technopolymer Matte Black Finish Steel Hub, with Through Bore Revolving Handles are Duroplast with Steel Insert Self-adhesive Aluminum Cap for Finished Appearance Clean, Modern Design | |
| Material - High Strength, Reinforced Duroplast Black Oxide Steel Hub Matte Anodized Aluminum Trim Ring for Beauty Finger Grips on both Front and Rear of Rim Fold-A-Way Handle Hub: Blank... | |
| Material - Pressure Cast Aluminum Black Powder Coated Finish Rear Finger Grips Black Duroplast Revolving Handle Also Availabe Without Handle | |
| Material - Pressure Cast Aluminum Black Powder Coated Rear Finger Grips Black Duroplast Revolving Handle Also Available Without Handle | |
| Material - Special High Impact Strength Technopolymer Gray/Black Matte Finish Burnished Steel Hub Ergostyle ® Fold-A-Way Handle Installed Ergonomically Designed Rim for a Safer and More Comfortable Grip Technopolymer Boss... | |
| Material - Special High Impact Strength Technopolymer Gray/Black Matte Finish Burnished Steel Hub Ergostyle ® Revolving Handle Ergonomically Designed Rim for a Safer and More Comfortable Grip Technopolymer Boss Cap,... | |
| Material: 100% Stainless Steel 303 Cavity Free, Perfect for Food Service & Medical Applications Available with or without stainless revolving handle Impervious to Hostile Environments Hub is provided blank for... |