Monroe Engineering Knob / Handle 61721

Description
Material - Glass-fiber Thermoplastic Body Color - Anthracite Gray Steel Parts - Black Oxide Finish Snap in caps available in red, gray or yellow
Description
Material - Glass-fiber Thermoplastic Body Color - Anthracite Gray Steel Parts - Black Oxide Finish Snap in caps available in red, gray or yellow

Suppliers

Company
Product
Description
Supplier Links
Knob / Handle - 61721 - Monroe Engineering
Rochester Hills, MI, United States
Knob / Handle
61721
Knob / Handle 61721
Material - Glass-fiber Thermoplastic Body Color - Anthracite Gray Steel Parts - Black Oxide Finish Snap in caps available in red, gray or yellow
  • Material - Glass-fiber Thermoplastic
  • Body Color - Anthracite Gray
  • Steel Parts - Black Oxide Finish
  • Snap in caps available in red, gray or yellow
Supplier's Site

Technical Specifications

  Monroe Engineering
Product Category Handles and Pulls (industrial)
Product Number 61721
Product Name Knob / Handle
Handle Type Crank
Colors / Finishes Available Black Oxide Finish
Features FoldAway
Handle Material Metal; Plastic
Material Description Glass Fiber Thermoplastic, Steel
Unlock Full Specs
to access all available technical data

Similar Products

Camlocks - 188937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Key Lock
Material Description Zinc Plated Steel
View Details
4.5625
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details
STAINLESS STEEL HANDLE - 7014-S - 7014-S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Handles - HM1315-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details