| Monroe Engineering | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | 68098 |
| Product Name | Knob / Handle |
| Handle Type | Adjustable |
| Colors / Finishes Available | Black, Orange, Red, Blue, Green, Yellow |
| Handle Material | Metal (optional feature); Plastic (optional feature) |
| Material Description | Zinc, or Thermoplastic |
| Height | 1.22 inches (30.99 mm) |