Monroe Engineering Knob / Handle 71847

Description
Material - Thermoplastic Polyamide Glass Fiber Reinforced Insert - Uplated Brass Standard Color Black Matte Handle and Button can be Special Ordered in Gray, Orange, Yellow, Red or Blue
Description
Material - Thermoplastic Polyamide Glass Fiber Reinforced Insert - Uplated Brass Standard Color Black Matte Handle and Button can be Special Ordered in Gray, Orange, Yellow, Red or Blue

Suppliers

Company
Product
Description
Supplier Links
Knob / Handle - 71847 - Monroe Engineering
Rochester Hills, MI, United States
Knob / Handle
71847
Knob / Handle 71847
Material - Thermoplastic Polyamide Glass Fiber Reinforced Insert - Uplated Brass Standard Color Black Matte Handle and Button can be Special Ordered in Gray, Orange, Yellow, Red or Blue
  • Material - Thermoplastic Polyamide Glass Fiber Reinforced
  • Insert - Uplated Brass
  • Standard Color Black Matte
  • Handle and Button can be Special Ordered in Gray, Orange, Yellow, Red or Blue
Supplier's Site

Technical Specifications

  Monroe Engineering
Product Category Handles and Pulls (industrial)
Product Number 71847
Product Name Knob / Handle
Handle Type Adjustable
Colors / Finishes Available Black, Gray, Orange, Yellow, Red, Blue
Handle Material Metal; Plastic
Material Description Thermoplastic Polyamide, Brass
Height 2.51 inches (63.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Arm - OGL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type Lever
Colors / Finishes Available Glossy Finish, Black; Hard Chrome Plated Finish, Satin Finish, Silver Matte
Handle Material Metal
View Details
LARGE ALUMINUM HANDLE WITH BRACKETS - APH-P400 - APH-P400 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Anodized
Handle Material Metal
Material Description Aluminum Alloy
View Details