| Monroe Engineering | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | 78021 |
| Product Name | Knob / Handle |
| Handle Type | Adjustable |
| Colors / Finishes Available | Black, Orange |
| Handle Material | Metal; Plastic |
| Material Description | Technopolymer, Brass Insert |
| Height | 2.12 inches (53.85 mm) |