Monroe Engineering Knob / Handle 49403

Description
Handle Material - Zinc or Thermoplastic Stud, Spring and Screw Made From Carbon Steel with Black Oxide Finish Stud Machined from Solid Bar Plastic Handles have a Molded in Metal Spline Insert Handle Color - Black, Orange Available As Special Order Instantly Adjustable to 20-45 Positions Depending on Size * Now available in 100% solid stainless steel version Also available with 303 Stainless Steel Insert, Spring and Screw.
Description
Handle Material - Zinc or Thermoplastic Stud, Spring and Screw Made From Carbon Steel with Black Oxide Finish Stud Machined from Solid Bar Plastic Handles have a Molded in Metal Spline Insert Handle Color - Black, Orange Available As Special Order Instantly Adjustable to 20-45 Positions Depending on Size * Now available in 100% solid stainless steel version Also available with 303 Stainless Steel Insert, Spring and Screw.

Suppliers

Company
Product
Description
Supplier Links
Knob / Handle - 49403 - Monroe Engineering
Rochester Hills, MI, United States
Knob / Handle
49403
Knob / Handle 49403
Handle Material - Zinc or Thermoplastic Stud, Spring and Screw Made From Carbon Steel with Black Oxide Finish Stud Machined from Solid Bar Plastic Handles have a Molded in Metal Spline Insert Handle Color - Black, Orange Available As Special Order Instantly Adjustable to 20-45 Positions Depending on Size * Now available in 100% solid stainless steel version Also available with 303 Stainless Steel Insert, Spring and Screw.
  • Handle Material - Zinc or Thermoplastic
  • Stud, Spring and Screw Made From Carbon Steel with Black Oxide Finish
  • Stud Machined from Solid Bar
  • Plastic Handles have a Molded in Metal Spline Insert
  • Handle Color - Black, Orange Available As Special Order
  • Instantly Adjustable to 20-45 Positions Depending on Size
  • * Now available in 100% solid stainless steel version

Also available with 303 Stainless Steel Insert, Spring and Screw.

Supplier's Site

Technical Specifications

  Monroe Engineering
Product Category Handles and Pulls (industrial)
Product Number 49403
Product Name Knob / Handle
Handle Type Adjustable
Colors / Finishes Available Black, Orange, Red, Blue, Green, Yellow
Features AngleMount
Handle Material Metal; Plastic
Material Description Thermoplastic, Zinc, Steel, Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Round Brass Instrumentation Handle - 481 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4.5 inches (114 mm)
View Details
3 suppliers
Compact Cam Handle - QLCCS - Imao-Fixtureworks
Specs
Handle Material Metal
Material Description Handle: Stainless Steel (SCS13 Equivalent to SUS304); Ring Nut / Stud: SUS303 Stainless Steel; Washer: SUS304 Stainless Steel
Handle Length 0.7874 to 1.26 inches (20 to 32 mm)
View Details
Drawer Handles & Cabinet Handles - 2565672 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Colors / Finishes Available Black
Material Description Steel
Height 1.5 inches (38 mm)
View Details
2 suppliers