Monroe Engineering Knob / Handle 71823

Description
Material - Thermoplastic Polyamide Glass Fiber Reinforced Insert - Steel Grade 4.8- Zinc Plated Insert Can be Special Ordered- »Brass with Nickel Plating »Stainless Steel Standard Color - Black Matte Handle and Button can be Special Ordered in Gray, Orange, Yellow, Red or Blue
Description
Material - Thermoplastic Polyamide Glass Fiber Reinforced Insert - Steel Grade 4.8- Zinc Plated Insert Can be Special Ordered- »Brass with Nickel Plating »Stainless Steel Standard Color - Black Matte Handle and Button can be Special Ordered in Gray, Orange, Yellow, Red or Blue

Suppliers

Company
Product
Description
Supplier Links
Knob / Handle - 71823 - Monroe Engineering
Rochester Hills, MI, United States
Knob / Handle
71823
Knob / Handle 71823
Material - Thermoplastic Polyamide Glass Fiber Reinforced Insert - Steel Grade 4.8- Zinc Plated Insert Can be Special Ordered- »Brass with Nickel Plating »Stainless Steel Standard Color - Black Matte Handle and Button can be Special Ordered in Gray, Orange, Yellow, Red or Blue
  • Material - Thermoplastic Polyamide Glass Fiber Reinforced
  • Insert - Steel Grade 4.8- Zinc Plated
  • Insert Can be Special Ordered-
    »Brass with Nickel Plating
    »Stainless Steel
  • Standard Color - Black Matte
  • Handle and Button can be Special Ordered in Gray, Orange, Yellow, Red or Blue
Supplier's Site

Technical Specifications

  Monroe Engineering
Product Category Handles and Pulls (industrial)
Product Number 71823
Product Name Knob / Handle
Handle Type Adjustable
Colors / Finishes Available Black, Gray, Orange, Yellow, Red, Blue
Handle Material Metal; Plastic
Material Description Thermoplastic Polyamide, Steel
Height 1.77 inches (44.96 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Handle - QLSL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Black Oxide Finish
Handle Material Metal
Material Description Handle: S45C; Ball Knob: ABS Resin; Shaft: SCM435
View Details
BAR HANDLE INT - DSI-3310-15-20I - DSI-3310-15-20I - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details