Monroe Engineering Datasheets for Hinges (industrial)

Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing.
Hinges (industrial): Learn more

Product Name Notes
Fitting by means of 2 pairs of through holes for cylindrical head screwsHigh impact strength special technopolymer in black color with matte finish surfaces. Resistant to solvents, oil, greases and...
Glass-fiber reinforced polyamide-based (PA) technopolymer. Resistant to solvents, oil, greases and other chemical agents. Black standard color with matte finish. End-caps and rotations pin in acetal-resin based (POM) technopolymer. Fitting...
High impact strength polyamide-based (PA) technopolymer. Resistant to solvents, oil, greases and other chemical agents. Black color with matte finish. AISI 303 stainless steel rotation pin. Fitting by means of:...
High impact strength polyamide-based (PA) technopolymer. Resistant to solvents, oil, greases and other chemical agents. Black standard color with matte finish. AISI 303 stainless steel rotation pin. Fitting by means...
High impact strength special technopolymer in black color with matte finish surfaces. Resistant to solvents, oil, greases and other chemical agents. AISI 303 stainless steel rotation pin. Fitting by means...
High impact strength special technopolymer in black color with matte finish surfaces. Resistant to solvents, oil, greases and other chemical agents. AISI 303 stainless steel rotation stud pin. Fitting by...
High impact strength special technopolymer in black color with matte finish surfaces. Resistant to solvents, oil, greases and other chemical agents. Nickel-plated steel rotation pin. Fitting by means of 2...
High impact strength special technopolymer in black color with matte finish surfaces. Resistant to solvents, oil, greases and other chemical agents. One central part and two side parts. Nickel-plated steel...
Many other widths and lengths available. Available with spun end or staked pins. Choose from a wide variety of stock plain or countersunk hole patterns. Brass and stainless steel pins...
Monroe PMP is the piano hinge (continuous hinge) specialist. We have a large selection of standard aluminum piano hinges and can manufacture any variety of specialty aluminum piano hinges to...
Monroe PMP is the piano hinge (continuous hinge) specialist. We have a large selection of standard piano hinges and can manufacture any variety of specialty piano hinges to suit your...
Monroe PMP is the Stainless Steel piano hinge (continuous hinge) specialist. We have a large selection of standard stainless steel piano hinges and can manufacture any variety of specialty stainless...
Spring loaded hinges are made to order to suit your requirements. We stock a variety of springs that can be used with hinge series 1435, 1240, 1267 and 741. When...
The hinge is made up of two parts of different size (one is large and the other is narrow) to use on structures with thin doors. High impact strength special...
Loose Joint Butt Knuckle pattern as shown Not staked Butt, LJ, .075 x 1.875 x 2.50 PS, .187, no holes