Monroe Engineering Knob / Handle 72872

Description
Material - Thermoplastic Polyamide Glass-fiber Reinforced Light Weight Center Caps are Removable Insert - Galvanized Steel Parts can be Special Ordered with the Following Inserts: Brass Brass with Nickel Plating Stainless Steel Standard Color Black Special Order in Gray, Red, Orange, Yellow and Blue
Description
Material - Thermoplastic Polyamide Glass-fiber Reinforced Light Weight Center Caps are Removable Insert - Galvanized Steel Parts can be Special Ordered with the Following Inserts: Brass Brass with Nickel Plating Stainless Steel Standard Color Black Special Order in Gray, Red, Orange, Yellow and Blue

Suppliers

Company
Product
Description
Supplier Links
Knob / Handle - 72872 - Monroe Engineering
Rochester Hills, MI, United States
Knob / Handle
72872
Knob / Handle 72872
Material - Thermoplastic Polyamide Glass-fiber Reinforced Light Weight Center Caps are Removable Insert - Galvanized Steel Parts can be Special Ordered with the Following Inserts: Brass Brass with Nickel Plating Stainless Steel Standard Color Black Special Order in Gray, Red, Orange, Yellow and Blue
  • Material - Thermoplastic Polyamide Glass-fiber Reinforced
  • Light Weight
  • Center Caps are Removable
  • Insert - Galvanized Steel
  • Parts can be Special Ordered with the Following Inserts:
    • Brass
    • Brass with Nickel Plating
    • Stainless Steel
  • Standard Color Black
  • Special Order in Gray, Red, Orange, Yellow and Blue
Supplier's Site

Technical Specifications

  Monroe Engineering
Product Category Handles and Pulls (industrial)
Product Number 72872
Product Name Knob / Handle
Handle Type T-handle (Tee)
Colors / Finishes Available Black, Gray, Orange, Yellow, Red, Blue
Handle Material Metal; Plastic
Material Description Thermoplastic Polyamide, Steel Insert
Height 0.8661 inches (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL RECESSED GRAB HANDLE - HH-M200 - HH-M200 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Handles - 164-1427M1BK-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
2 suppliers
6
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details