Monroe Engineering Knob / Handle 72821

Description
Material - Thermoplastic Polyamide Glass Fiber Reinforced Insert - Steel Grade 4.8- Zinc Plated Insert Can be Special Ordered- »Brass with Nickel Plating »Stainless Steel Standard Color - Black Matte Handle and Button can be Special Ordered in Gray, Orange, Yellow, Red or Blue
Description
Material - Thermoplastic Polyamide Glass Fiber Reinforced Insert - Steel Grade 4.8- Zinc Plated Insert Can be Special Ordered- »Brass with Nickel Plating »Stainless Steel Standard Color - Black Matte Handle and Button can be Special Ordered in Gray, Orange, Yellow, Red or Blue

Suppliers

Company
Product
Description
Supplier Links
Knob / Handle - 72821 - Monroe Engineering
Rochester Hills, MI, United States
Knob / Handle
72821
Knob / Handle 72821
Material - Thermoplastic Polyamide Glass Fiber Reinforced Insert - Steel Grade 4.8- Zinc Plated Insert Can be Special Ordered- »Brass with Nickel Plating »Stainless Steel Standard Color - Black Matte Handle and Button can be Special Ordered in Gray, Orange, Yellow, Red or Blue
  • Material - Thermoplastic Polyamide Glass Fiber Reinforced
  • Insert - Steel Grade 4.8- Zinc Plated
  • Insert Can be Special Ordered-
    »Brass with Nickel Plating
    »Stainless Steel
  • Standard Color - Black Matte
  • Handle and Button can be Special Ordered in Gray, Orange, Yellow, Red or Blue
Supplier's Site

Technical Specifications

  Monroe Engineering
Product Category Handles and Pulls (industrial)
Product Number 72821
Product Name Knob / Handle
Handle Type Adjustable
Colors / Finishes Available Black, Gray, Orange, Yellow, Red, Blue
Handle Material Metal; Plastic
Material Description Thermoplastic Polyamide, Steel
Height 1.77 inches (45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 237435 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Aluminium
Height 1.85 inches (47 mm)
View Details
Aluminum and Malleable Speed Handles - 39902 - Jergens, Inc.
Specs
Colors / Finishes Available Mill
Handle Material Metal
Material Description Aluminium
View Details
9
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details