| Monroe Engineering | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | 72832 |
| Product Name | Knob / Handle |
| Handle Type | Adjustable |
| Colors / Finishes Available | Black, Gray, Orange, Yellow, Red, Blue |
| Handle Material | Metal; Plastic |
| Material Description | Thermoplastic Polyamide, Steel |
| Height | 2.2 inches (56 mm) |