| Monroe Engineering | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | 76192 |
| Product Name | Knob / Handle |
| Handle Type | 2-point Handle |
| Colors / Finishes Available | High Gloss Chromium Plated |
| Handle Material | Metal |
| Material Description | Steel |
| Height | 0.9449 inches (24 mm) |