Monroe Engineering Datasheets for Hand Clamps

Hand clamps are temporary fixturing components used to hold and position work for assembly, forming, welding, inspection and machining applications.
Hand Clamps: Learn more

Product Name Notes
Cam operated. Left hand pull. Rear mounted.
Cam operated. Left hand push. Rear mounted.
Cam operated. Right hand pull. Rear mounted.
Cam operated. Right hand push. Rear mounted.
The main components of push-pull models P600X, P1200X and P2500X are machined casting for precision of operation and for durability. The plungers are of steel, their precision ground diameter running...
This clamp is unique in having an action similar to a wide-opening locking plier, but having a flanged body which can be fastened to the fixture or mold against which...
Vertical models V75X, V150X, V250X and V450X are of zinc plated pressed steel construction and have compact cylinders with tie-rods. The heavier models V750X, V1750X, and V2000X are of fabricated...
Arm: Solid with spindle retainer supplied loose for welding in desired position. Base: Straight. Nominal Holding Force: 550 lbs Weight: 1lb 1oz Supplied complete with: MB0860 Setscrew & nuts. R/08...
Arm: Solid with spindle retainer supplied loose for welding in desired position. Base: Straight. Nominal Holding Force: 770 lbs Weight: 1lb 11oz Supplied complete with: MB1080 Setscrew & nuts. R/10...
Arm: Solid with spindle retainer supplied loose for welding in desired position. Base: Straight. Nominal Holding Force: 991 lbs Weight: 3lb 6oz Supplied complete with: MB12100 Setscrew & nuts. R/12...
Arm: Solid with spindle retainer supplied loose for welding in the desired position. Base: Flanged. Nominal Holding Force: 550 lbs Weight: 1lb 1oz Supplied complete with: MB0860 Setscrew & nuts.
Arm: Solid with spindle retainer supplied loose for welding in the desired position. Base: Flanged. Nominal Holding Force: 770 lbs Weight: 1lb 11oz Supplied complete with: MB1080 Setscrew & nuts.
Arm: Solid with spindle retainer supplied loose for welding in the desired position. Base: Flanged. Nominal Holding Force: 991 lbs Weight: 3lb 6oz Supplied complete with: MB12100 Setscrew & nuts.
Arm: The spindle is in a fixed position. Base: Flanged. Nominal Holding Force: 165 lbs Weight: 3 oz Supplied complete with: MB0535 Setscrew & nuts. NC/05 Neoprene cover.
Arm: The spindle is in a fixed position. Base: Flanged. Nominal Holding Force: 330 lbs Weight: 7 oz Supplied complete with: MB0650 Setscrew & nuts. NC/06 Neoprene cover.
Arm: The spindle is in a fixed position. Base: Straight. Nominal Holding Force: 165 lbs Weight: 3 oz Supplied complete with: MB0535 Setscrew & nuts. NC/05 Neoprene cover.
Arm: The spindle is in a fixed position. Base: Straight. Nominal Holding Force: 330 lbs Weight: 7 oz Supplied complete with: MB0650 Setscrew & nuts. NC/06 Neoprene cover.
Arm: The spindle position is adjustable along arm. Base: Flanged. Nominal Holding Force: 1542 lbs Weight: 2lb 6oz Supplied complete with: MB12100 Setscrew & nuts. FW12/23Flanged washers.
Arm: The spindle position is adjustable along the arm. Base: Flanged. Nominal Holding Force: 110 lbs Weight: 1 oz Supplied complete with: Setscrew & nuts. Flanged washers. Material: BS...
Arm: The spindle position is adjustable along the arm. Base: Flanged. Nominal Holding Force: 165 lbs Weight: 3 oz Supplied complete with: Setscrew & nuts. Flanged washers. Neoprene cover. Material...
Arm: The spindle position is adjustable along the arm. Base: Flanged. Nominal Holding Force: 330 lbs Weight: 7 oz Supplied complete with: Setscrew & nuts. Flanged washers. Material: BS...
Arm: The spindle position is adjustable along the arm. Base: Flanged Nominal Holding Force: 110 lbs Weight: 1-3/32 oz Supplied complete with: MB0520 Setscrew & nuts. FW05/09 Flanged washers.
Arm: The spindle position is adjustable along the arm. Base: Flanged Nominal Holding Force: 165 lbs Weight: 3 oz Supplied complete with: MB0535 Setscrew & nuts. FW05/10 Flanged washers. NC/05...
Arm: The spindle position is adjustable along the arm. Base: Flanged Nominal Holding Force: 330 lbs Weight: 7 oz Supplied complete with: MB0650 Setscrew & nuts. FW08/12 Flanged washers. NC/06...
Arm: The spindle position is adjustable along the arm. Base: Flanged Nominal Holding Force: 550 lbs Weight: 1lb 1oz Supplied complete with: MB0860 Setscrew & nuts. FW08/15 Flanged washers.
Arm: The spindle position is adjustable along the arm. Base: Flanged Nominal Holding Force: 770 lbs Weight: 1lb 1oz Supplied complete with: MB1080 Setscrew & nuts. FW10/20 Flanged washers.
Arm: The spindle position is adjustable along the arm. Base: Flanged Nominal Holding Force: 991 lbs Weight: 3lb 6oz Supplied complete with: MB12100 Setscrew & nuts. FW12/23 Flanged washers.
Arm: The spindle position is adjustable along the arm. Base: Left hand flanged. Nominal Holding Force: 110 lbs Weight: 3/4 oz Supplied complete with: MB0520 Setscrew & nuts. FW05/09 Flanged...
Arm: The spindle position is adjustable along the arm. Base: Right hand flanged. Nominal Holding Force: 110 lbs Weight: 3/4 oz Supplied complete with: MB0520 Setscrew & nuts. FW05/09 Flanged...
Arm: The spindle position is adjustable along the arm. Base: Straight. Nominal Holding Force: 110 lbs Weight: 1 oz Supplied complete with: MB0520 Setscrew & nuts. FW05/09 Flanged washers.
Arm: The spindle position is adjustable along the arm. Base: Straight. Nominal Holding Force: 165 lbs Weight: 3 oz Supplied complete with: MB0535 Setscrew & nuts. FW05/10 Flanged washers. NC/05...
Arm: The spindle position is adjustable along the arm. Base: Straight. Nominal Holding Force: 330 lbs Weight: 7 oz Supplied complete with: MB0650 Setscrew & nuts. FW08/12 Flanged washers. NC/06...
Arm: The spindle position is adjustable along the arm. Base: Straight. Nominal Holding Force: 550 lbs Weight: 1lb 1oz Supplied complete with: MB0860 Setscrew & nuts. FW08/15 Flanged washers.
Arm: The spindle position is adjustable along the arm. Base: Straight. Nominal Holding Force: 770 lbs Weight: 1lb 11oz Supplied complete with: MB1080 Setscrew & nuts. FW10/20 Flanged washers.
Arm: The spindle position is adjustable along the arm. Base: Straight. Nominal Holding Force: 991 lbs Weight: 3lb 6oz Supplied complete with: MB12100 Setscrew & nuts. FW12/23 Flanged washers.
Nominal Holding Force: 1542 lbs Weight: 2.2 lbs Supplied complete with: Latch bracket as shown.
Nominal Holding Force: 1542 lbs Weight: 2.2 lbs Supplied complete with: Latch bracket as shown. Material: BS 304 S15
Nominal Holding Force: 441 lbs Weight: 3 oz Supplied complete with: Latch bracket as shown.
Nominal Holding Force: 441 lbs Weight: 3 oz Supplied complete with: Latch bracket as shown. Material: BS 304 S15
Nominal Holding Force: 881 lbs Weight: 9 oz Supplied complete with: Latch bracket as shown.
Nominal Holding Force: 881 lbs Weight: 9 oz Supplied complete with: Latch bracket as shown. Material: BS 304 S15
Spindle: Plastic coated tip. Nominal Holding Force: 330 Lbs Weight: 4 oz
Spindle: Steel cooper plated. Nominal Holding Force: 1200 lbs Weight: 1lb 12oz
Spindle: Steel cooper plated. Nominal Holding Force: 1200 lbs Weight: 1lb 3oz
Spindle: Steel cooper plated. Nominal Holding Force: 2200 lbs Weight: 1lb 6oz
Spindle: Steel zinc plated. Nominal Holding Force: 390 Lbs Weight: 7 oz
Spindle: Steel zinc plated. Nominal Holding Force: 440 lbs Weight: 1lb 10oz
Spindle: Steel zinc plated. Nominal Holding Force: 440 Lbs Weight: 1lb 4oz
Spindle: Steel zinc plated. Nominal Holding Force: 440 Lbs Weight: 1lb 7oz
Spindle: Steel zinc plated. Nominal Holding Force: 440 Lbs Weight: 1lb 8oz
Specially designed thread shield. Copper plated to protect from weld splatter.