Stainless Steel Insert Spring and Screw
| Monroe Engineering | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | 68053 |
| Product Name | Knob / Handle |
| Handle Type | Adjustable |
| Colors / Finishes Available | Black, Orange, Red, Blue, Green, Yellow |
| Handle Material | Metal; Plastic |
| Material Description | Thermoplastic, Zinc, Steel, Stainless |
| Height | 2.52 inches (64.01 mm) |