Monroe Engineering Datasheets for Industrial Pins
Industrial pins are varieties of fastening hardware meant to couple, align, mount, assemble, or penetrate two workpieces. The operation of the pin depends on design and employment, but industrial pins can be categorized into several categories, such as: hitch and linch pins; cotter pins and wire clips; spring pins; locating and fixturing pins; and specialty pins.
Industrial Pins: Learn more
| Product Name | Notes |
|---|---|
| Diameters are designed to fit normal drilled holes, within commercial tolerances (tight holes should be reamed or deburred). Select grip length that is slightly longer than total thickness of material... | |
| Material - SAE - 1117 Steel Carburized and Hardened to C-58-62 Tapped Hole is Soft O.D. Ground to +.0003 +.0001 Leading End has 10° Taper Opposite, Tapped End, has Radius... | |
| Material-Zinc Plated Steel or all Stainless Steel Solid Diamond Cut Knurled Head Heavy or Light Pressure Plunger can be Held in Withdrawn Position Nylon locking element | |
| Material-Zinc Plated Steel or Stainless Steel Two Body Lengths-Short and Long Short Length only available in Steel Nylon Locking Patch Hex Head with Trigger-locking Plunger Pin can be Locked in... | |
| Material-Zinc Plated Steel Locking Nylon Locking Element Plunger Nose has Chamfered End Locking Style can Remain in Withdrawn Position | |
| Material-Zinc Plated Steel Non-Locking Nylon Locking Element Plunger Nose has Chamfered End Locking Style can Remain in Withdrawn Position | |
| Material: Knob Black Technopolymer Steel-Hardened Black Oxide Finish Stainless-303 Type Bright Finish Accurate Locating, Positioning Device Simple Installation Locking Nut Supplied Allows Pin to be held in the Withdrawn Position... | |
| Material: Knob-Black Technopolymer Steel-Hardened, Black Oxide Finish Stainless-303 Type, Bright Finish Accurate Locating, Positioning Device Simple Installation Locking Nut Supplied Pin in Always Returned to Extended Position | |
| Material Steel-Hardened, Black Oxide finish Stainless-303 Type, Bright Finish Accurate Locating, Positioning Device Simple installation Lock Nut Supplied Threaded Control End Allows Actuation by Linkage to Remote Operation, Hydraulics, etc. | |
| Pins are Zinc Plated Steel Detent Balls are Stainless Steel Black Polypropylene Handles Other diameters grip length, material etc. available on request. | |
| Pins are Zinc Plated Steel Stainless Steel Locking Ball Pins are supplied with the ring in maximum grip position. To shorten length, tap ring forward along shank. Ring will not... |