Monroe Engineering Knob / Handle 71822

Description
Material - Thermoplastic Polyamide Glass Fiber Reinforced Insert - Steel Grade 4.8- Zinc Plated Insert Can be Special Ordered- »Brass with Nickel Plating »Stainless Steel Standard Color - Black Matte Handle and Button can be Special Ordered in Gray, Orange, Yellow, Red or Blue
Description
Material - Thermoplastic Polyamide Glass Fiber Reinforced Insert - Steel Grade 4.8- Zinc Plated Insert Can be Special Ordered- »Brass with Nickel Plating »Stainless Steel Standard Color - Black Matte Handle and Button can be Special Ordered in Gray, Orange, Yellow, Red or Blue

Suppliers

Company
Product
Description
Supplier Links
Knob / Handle - 71822 - Monroe Engineering
Rochester Hills, MI, United States
Knob / Handle
71822
Knob / Handle 71822
Material - Thermoplastic Polyamide Glass Fiber Reinforced Insert - Steel Grade 4.8- Zinc Plated Insert Can be Special Ordered- »Brass with Nickel Plating »Stainless Steel Standard Color - Black Matte Handle and Button can be Special Ordered in Gray, Orange, Yellow, Red or Blue
  • Material - Thermoplastic Polyamide Glass Fiber Reinforced
  • Insert - Steel Grade 4.8- Zinc Plated
  • Insert Can be Special Ordered-
    »Brass with Nickel Plating
    »Stainless Steel
  • Standard Color - Black Matte
  • Handle and Button can be Special Ordered in Gray, Orange, Yellow, Red or Blue
Supplier's Site

Technical Specifications

  Monroe Engineering
Product Category Handles and Pulls (industrial)
Product Number 71822
Product Name Knob / Handle
Handle Type Adjustable
Colors / Finishes Available Black, Gray, Orange, Yellow, Red, Blue
Handle Material Metal; Plastic
Material Description Thermoplastic Polyamide, Steel
Height 1.77 inches (44.96 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Lever - WL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Type Lever
Colors / Finishes Available Black Oxide Finish; Black
Handle Material Metal
View Details
Aluminum Revolving and Solid Handles - 21915 - Jergens, Inc.
Specs
Colors / Finishes Available Black
Handle Material Metal
Material Description 2024 Aluminum
View Details
Round Aluminum Instrumentation Handle - 9115 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.7500 inches (19.05 mm)
Handle Length 1.75 inches (44.45 mm)
View Details
2 suppliers