Monroe Engineering Datasheets for Handles and Pulls (industrial)
Industrial handles and industrial pulls are hardware components that are grasped by hand and manipulated to perform a service.
Handles and Pulls (industrial): Learn more
| Product Name | Notes |
|---|---|
| All Steel Construction with Beautiful Black Oxide FInish and Black Plastic Ball for an Attractive Appearance Low Profile with Long Arm Reach for Limited Space Requirements Available in 0° or... | |
| All Steel Construction with Beautiful Black Oxide Finish and Plastic Ball for an Attractive Appearance Low Profile With Long Arm Reach for Limited Space Requirements Available in 0° or 15° | |
| Black Duroplast Arms Steel Insert with Black Oxide Finish Uncovered Front End and Through Hole Resistant to Solvents, Oils, Greases and other Chemical Agents | |
| Black Powder Coated Aluminum Manual Fold-A-Way Handle for Safety To Engage Handle, Pull and it will Snap into Position To Disengage, Pull up Handle then Push Toward Crank Axis | |
| Elesa® Original Design Material-high Impact Strength Technopolymer Black Matte Finish Zinc Plated Steel Shank Hex Socket Threaded End Resistant to Solvents, Oils, Greases and Other Chemical Agents | |
| Fiberglass Reinforced Black Molded Hub Black Oxide Steel Insert with Through Hole Matte Chrome-Plated Steel Arms Resistant to Solvents, Oils, Greases and Other Chemical Agents | |
| Fine Grained High Strength Aluminum Black Powder Coated Revolving Steel and Duroplast Handle Hole for Handle is Tapped in Crank for Easy Removal or Insertion Superior in Appearance and Workmanship... | |
| Handle Material - Zinc or Thermoplastic Insert Material - Carbon Steel Steel Spring and Screw Insert Machined from Solid Bar Plastic Handles have a Molded in Metal Spline Insert Handle... | |
| Handle Material Available in Diecast Zinc or PA6 Thermoplastic Stud, Screw & Spring Made From 303 Stainless Steel Instantly Adjustable to 20-45 Different Handle Positions Depending on Size Handle Color... | |
| Handle Material is Diecast Zinc Smooth Comfortable, Ball Style Design with Beautiful Gloss Black Powder Coated Finish Stud, Screw & Spring are Made from 303 Stainless Steel Instantly Adjustable to... | |
| Handle Material is Diecast Zinc Smooth, Comfortable, Ball Style Design with Beautiful Black Gloss Powder Coated Finish Insert, Screw & Spring are Made from 303 Stainless Steel Instantly Adjustable to... | |
| Handle Material is Diecast Zinc Smooth, Comfortable, Ball Style Design with Beautiful Black Gloss Powder Coated Finish Insert, Screw & Spring are Made from Carbon Steel Instantly Adjustable to 20-45... | |
| Material - Black Duroplast Stainless Steel Double Guide Stud Handle Pivots Freely During Operation Sintered powder Stainless Steel Base with Guide Stud | |
| Material - Black Duroplast Tapped Blind Hole or through Hole Economical Sleeves for your Custom Applications | |
| Material - duroplast handle Steel Insert-black oxide coated Sturdy Design-load rated With blind pilot hole | |
| Material - Duroplast Finish - Black Tapped Blind Hole | |
| Material - Elastomer Technopolymer with Shore Hardness of D 40 Finish - Matte Black Push-fit on Plain Shaft - h9 Tolerance Elastic Coupling - Not Affected by Vibrations and does... | |
| Material - Glass-Fiber Reinforced Technopolymer Black Oxide Steel Hub Resistant to Solvents, Oils, Greases and Other Chemical Agents Duroplast Revolving Handle Comes with: Self-Adhesive Brushed Aluminum Center Trim Disc Supplied... | |
| Material - Glass-fiber Reinforced Technopolymer Finish-Black Matte Brass Insert on tapped versions load rated Zinc-plated Steel Stud with Chamfered Flat Ends | |
| Material - Glass-fiber Reinforced Technopolymer Insert - Black Oxide Steel Plated Steel Arm Removable Anodized Aluminum Trim Disc Covers Hub Two Holes in Underside of Hub for Inserting Spring and... | |
| Material - High Impact Strength Technopolymer Black Matte Finish Stud - Black Oxide Steel Double Guide or Stainless Steel Handle Pivots Freely during Operation | |
| Material - Reinforced Duroplast Black Oxide Steel Insert Revolving Handle Built-in Counter Weight Side Hole in Plastic, Insert may be Drilled for Set Screw | |
| Material - Steel Black Oxide Finish Handle Press Fits into the Hub Plastic Ball Can be Machined, Drilled and Pinned etc. | |
| Material-Black Duroplast Matte Chrome-Plated Steel Shank Top Hex for Mounting | |
| Material-Black Duroplast Tapped Blind Hole Resistant to Solvents, Oils, Greases and Other Chemical Agents | |
| Material-Black Duroplast Zinc-plated Steel Shank with Hexagonal Socket Threaded End for Easy Mounting | |
| Material-Black Duroplast Zinc-plated Steel Shank with Two Flats for Fitting with 12MM Spanner for Easy Installation | |
| Material-Elastomer Technopolymer Finish-Gray/Black Matte Push Fit on Plain Shaft Elastic Coupling not Affected by Vibrations, and does not tend to Loosen | |
| Material-Glass-fiber Reinforced Technopolymer Insert Brass With Tapped Blind Hole | |
| Material-Glass-fiber Reinforced Technopolymer Secure With Socket Head Screw | |
| Material-High Impact Strength Technopolymer Black Matte Finish Zinc-plated Steel Shank with Hex Socket | |
| Material-High Impact Strength Technopolymer Finish-Matte Black Brass Insert With Tapped Blind Hole Resistant to Solvents, Oils, Greases, and Other Chemical Agents | |
| Material: 100% Solid Stainless Steel 303 Smooth, Comfortable oval shaped gripping surface | |
| Material: Glass Fiber Reinforced Technopolymer Black Oxide Steel Hub Resistant to Solvents, Oils, Greases & Other Chemical Agents Duroplast Fold-Down Handle Comes with: Self-Adhesive Brushed Aluminum Center Trim Disc Supplied... | |
| Matte Chrome-plated Steel Arm Fixed Black Duroplast Handle Resistant to Solvents, Oils, Greases, and other Chemicals | |
| Matte Chrome-plated Steel Arm Fixed Black Oval Duroplast handle Resistant to Solvents, Oils, Greases and other Chemical Agents | |
| Solid Steel Heavy Duty Adjustable Lever is Made From Carbon Steel with High Quality Black Oxide Finish Totally Enclosed Construction Black Plastic Ball Knob on Handle End for a Beautiful... |
| Next >> |