Monroe Engineering Datasheets for Knobs (industrial)
Industrial knobs are small, usually round, devices that are designed for use on industrial machinery, electronic components, and metal cabinetry. They are usually made out of metal, plastic, or rubber and are available in a variety of sizes, colors, and finishes.
Knobs (industrial): Learn more
| Product Name | Notes |
|---|---|
| A rugged fiber reinforced knob of black plastic with steel insert. The light gray cap can be removed by pressing slightly with fingers on outer edge and replaced by pushing... | |
| Fluted Grip Knobs Tapped Blind Hole Material-High Strength Technopolymer Black Matte Finish Inserts-Brass With Tapped Through or Tapped Blind Hole | |
| Fluted Grip Knobs Tapped Through Hole Material-High Strength Technopolymer Black Matte Finish Inserts-Brass With Tapped Through or Tapped Blind Hole | |
| Inserts extend beyond the L dimension so any pressure is taken up by the insert and not the plastic surface. All parting lines are removed and knobs are beautifully polished. | |
| Material-CRS Steel | |
| Material: Cold Rolled Steel | |
| Metric Fluted Grip Knob Tapped Blind Hole Material-High Strength Technopolymer Black Matte Finish Inserts-Brass With Tapped Through or Tapped Blind Hole | |
| Material is high strength, impact resistant PP (polypropylene) technopolymer. High quality diamond cut knurl on rim provides a comfortable, non-slip, gripping surface. Insert stud material is yellow zinc steel. Stainless... | |
| PA6 Thermoplastic material is anthracite grey in color. Clean, attractive cap features 3 design lines giving the knob a modern look while the o.d is populated with smooth burr-free belted... | |
| PA6 Thermoplastic material is anthracite grey in color. Clean, straight, knurling is smooth and comfortable to the hand. Removable center cap is available in other colors. Please call sales for... | |
| Glossy, black duroplast material is smooth and free of parting lines. Zinc plated steel insert or threaded stud available. | |
| Elesa® Original Design Material-Black Duroplast Insert-Steel, Blind Hole Solid Construction, No Cavities All reamed Knobs have Set Screw Holes Three Lobe Knob Provides Greater Leverage | |
| Elesa® Original Design Material-Glass-fiber Reinforced Technopolymer Black Matte Finish Insert- Steel or Brass with Blind Hole or Brass Insert with Tapped Through Hole | |
| Elesa® Original Design Material-High Impact Strength Technopolymer Black Matte Finish Inserts-Zinc Plated Steel Stud With Chamfered Ends Resistant to Solvents, Oils, Greases, and other Chemical Agents | |
| Material - Black Duroplast Inserts - Steel or Stainless Steel All Studs have Chamfered Flat End | |
| Material - Fiberglass Reinforced Technopolymer Finish - Anthracite Gray Insert Material-steel, brass, or stainless steel | |
| Material - Fiberglass Reinforced Technopolymer Stud- Steel or Stainless Steel Finish - Matte Black Caps Available in Red, Gray or Yellow | |
| Material - Glass-fiber Reinforced Black Technopolymer Black Matte Finish Inserts: Brass with Tapped Through Hole Brass with Tapped Blind Hole Resistant to Solvents, Oils, Greases and other Chemical Agents | |
| Material - Glass-fiber Reinforced Black Technopolymer Black Matte Finish Zinc-plated Steel Stud with Chamfered Flat Ends Resistant to Solvents, Oils, Greases, and other Chemical Agents | |
| Material - High Impact Strength Technopolymer Black Matte Finish Insert - Brass Unless Otherwise Specified Reamed, Tapped, or Tapped Through Inserts Reamed Knobs are provided with Set Screw Hole (... | |
| Material - Special Fiberglass Reinforced Technopolymer Finish - Matte Black Insert - Brass or Stainless Steel Resistant to Solvents, Oils, Greases, and other Chemical Agents No Cavities | |
| Material Fiberglass Reinforced Technopolymer Insert-Steel or Stainless Steel Finish-Matte Black Caps Available in Red, Gray, or Yellow | |
| Material is fiberglass reinforced technopolymer PA6 Insert is gold zinc passivated steel With or without scale markings Anthracite gray in color Optional caps are available in red, yellow and gray... | |
| Material is fiberglass reinforced technopolymer Black anodized aluminum skirt with pointer is secured with set screw to shaft. Standard Color Black Optional caps available in red, yellow, and gray | |
| Material-black Duroplast or Bakelite Insert-Steel Through Steel Insert on all Knobs Without Handles Blind Insert on all Knobs With Revolving Handle All Parting Lines Removed and Highly Polished | |
| Material-Fiberglass Reinforced Technopolymer Finish-Matte Black Insert-Steel, Yellow Chromated | |
| Material-Fiberglass Reinforced Technopolymer Finish-Matte Black Inserts-Steel with Blindhole-With or Without Set Screw Hole Caps Available in Red, Gray, or Yellow Designed with Belted Fluting-Production Tested for Effectiveness | |
| Material-Fiberglass Reinforced Technopolymer Insert-Steel or Stainless Steel -Tapped or Reamed standard Color Black Caps Available in Red, Grey, or Yellow | |
| Material-Fiberglass Reinforced Technopolymer Insert-steel or Stainless Steel Standard Color Black Caps Available in Red, Gray or Yellow | |
| Material-Fiberglass Reinforced Technopolymer Insert-Steel or Stainless Standard Color Black Caps Available in Red, Yellow or Gray | |
| Material-Fiberglass Reinforced Technopolymer Insert-Steel, Available in Stainless Steel Finish-Matte Black Caps Available in Red, Yellow or Gray | |
| Material-Fiberglass Reinforced Technopolymer Insert-Steel, Available in Stainless Steel Standard Color Matte Black Caps Available in Red, Yellow or Gray | |
| Material-Fiberglass reinforced Technopolymer Steel insert-Stainless Steel Available Standard Color Black Caps Available in Red, Gray, White or Yellow | |
| Material-High Strength Technopolymer Black Matte Finish Inserts-Zinc Plated Steel Stud with Chamfered Flat End | |
| Material-Special Fiberglass Reinforced Technopolymer Finish-Matte Black Insert-Steel or Stainless with Chamfered Ends Resistant to Solvents, Oils, Greases and other Chemical Agents No Cavities | |
| Material-Steel Black Oxide Finish | |
| Novo Grip® by Kipp® Material-Fiberglass Reinforced Technopolymer Inserts-Steel or Stainless Steel Standard Color Black Caps Available in Red, Grey, or Yellow | |
| PA6 Thermoplastic material is anthracite grey in color. Clean, attractive cap features 3 design lines giving the knob a modern look while the o.d is populated with smooth burr-free belted... |
| Next >> |