PressureParts.Com Gauge, 2000 PSI Bottom 2.5" Abs 348313

Description
Corrosion-Resistant ABS Gauge Acid & alkali proof plastic case Bronze bourdon tube 1/4" NPT brass mounting stem Accuracy Dry: +/- 3-2-3%, Filled: +/- 1.5% Replaces
Description
Corrosion-Resistant ABS Gauge Acid & alkali proof plastic case Bronze bourdon tube 1/4" NPT brass mounting stem Accuracy Dry: +/- 3-2-3%, Filled: +/- 1.5% Replaces

Suppliers

Company
Product
Description
Supplier Links
Gauge, 2000 PSI Bottom 2.5
Omaha, NE, USA
Gauge, 2000 PSI Bottom 2.5" Abs
348313
Gauge, 2000 PSI Bottom 2.5" Abs 348313
Corrosion-Resistant ABS Gauge Acid & alkali proof plastic case Bronze bourdon tube 1/4" NPT brass mounting stem Accuracy Dry: +/- 3-2-3%, Filled: +/- 1.5% Replaces

Corrosion-Resistant ABS Gauge

  • Acid & alkali proof plastic case
  • Bronze bourdon tube
  • 1/4" NPT brass mounting stem
  • Accuracy Dry: +/- 3-2-3%, Filled: +/- 1.5%

Replaces

Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Pressure Gauges
Product Number 348313
Product Name Gauge, 2000 PSI Bottom 2.5" Abs
Type Absolute (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Gauge, 0 - 100 Psig, Glyc-Filled, 2-1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure gauge - MA-27-25-R1/8 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 363 psi (0.0 to 255 m H2O)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details