PressureParts.Com Gauge, 300 PSI Bottom 2" St. Dry 348560

Description
Steel Utility Gauges Dry Gauge Black Lacquered steel case Bronze bourdon tube 1/4" NPT brass mounting stem Accuracy +/- 2-3
Description
Steel Utility Gauges Dry Gauge Black Lacquered steel case Bronze bourdon tube 1/4" NPT brass mounting stem Accuracy +/- 2-3

Suppliers

Company
Product
Description
Supplier Links
Gauge, 300 PSI Bottom 2
Omaha, NE, USA
Gauge, 300 PSI Bottom 2" St. Dry
348560
Gauge, 300 PSI Bottom 2" St. Dry 348560
Steel Utility Gauges Dry Gauge Black Lacquered steel case Bronze bourdon tube 1/4" NPT brass mounting stem Accuracy +/- 2-3

Steel Utility Gauges

  • Dry Gauge
  • Black Lacquered steel case
  • Bronze bourdon tube
  • 1/4" NPT brass mounting stem
  • Accuracy +/- 2-3
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Pressure Gauges
Product Number 348560
Product Name Gauge, 300 PSI Bottom 2" St. Dry
Type Absolute (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Base Vacuum Gauge Controller, RS232 and RS485, Series 937B, US Region Model: 937B-US-NANANA-NA - 937B-US-NANANA-NA - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; 320 x 240 color QVGA TFT LCD with back lighting
View Details
Alarm, Audible, Low Pressure, 300 Psig,1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 300 psi (211 m H2O)
View Details
Flanged pressure gauge - FMA-40-16-1/4-EN - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details