PressureParts.Com Gauge, 0-3000 PSI, SS BM 348250

Description
Stainless Steel Pressure Gauges 2-1/2" Bottom mount with bronze internals AISI 304 stainless steel case Bronze bourdon tube 1/4" NPT brass mounting stem 99.5% pure glycerin filled PSI & BAR dual scale Convex magnifying lens for easy reading Steel needle & peg Accuracy +/- 1.5
Description
Stainless Steel Pressure Gauges 2-1/2" Bottom mount with bronze internals AISI 304 stainless steel case Bronze bourdon tube 1/4" NPT brass mounting stem 99.5% pure glycerin filled PSI & BAR dual scale Convex magnifying lens for easy reading Steel needle & peg Accuracy +/- 1.5

Suppliers

Company
Product
Description
Supplier Links
Gauge, 0-3000 PSI, SS BM - 348250 - PressureParts.Com
Omaha, NE, USA
Gauge, 0-3000 PSI, SS BM
348250
Gauge, 0-3000 PSI, SS BM 348250
Stainless Steel Pressure Gauges 2-1/2" Bottom mount with bronze internals AISI 304 stainless steel case Bronze bourdon tube 1/4" NPT brass mounting stem 99.5% pure glycerin filled PSI & BAR dual scale Convex magnifying lens for easy reading Steel needle & peg Accuracy +/- 1.5

Stainless Steel Pressure Gauges

  • 2-1/2" Bottom mount with bronze internals
  • AISI 304 stainless steel case
  • Bronze bourdon tube
  • 1/4" NPT brass mounting stem
  • 99.5% pure glycerin filled
  • PSI & BAR dual scale
  • Convex magnifying lens for easy reading
  • Steel needle & peg
  • Accuracy +/- 1.5
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Pressure Gauges
Product Number 348250
Product Name Gauge, 0-3000 PSI, SS BM
Type Absolute (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Monitor Module - pressure-monitor-module-1 - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details
Ultra High Purity Pressure Gauge For Laboratory And Semiconductor JR Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Type Gauge
Dial Size 2 inch (50.8 mm)
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details