PressureParts.Com Gauge, 0-500 PSI S.S. Back 348150

Description
Stainless Steel Pressure Gauges 2-1/2" Back mount with bronze internals AISI 304 stainless steel case Bronze bourdon tube 1/4" NPT brass mounting stem 99.5% pure glycerin filled PSI & BAR dual scale Convex magnifying lens for easy reading Steel needle & peg Accuracy +/- 1.5
Description
Stainless Steel Pressure Gauges 2-1/2" Back mount with bronze internals AISI 304 stainless steel case Bronze bourdon tube 1/4" NPT brass mounting stem 99.5% pure glycerin filled PSI & BAR dual scale Convex magnifying lens for easy reading Steel needle & peg Accuracy +/- 1.5

Suppliers

Company
Product
Description
Supplier Links
Gauge, 0-500 PSI S.S. Back - 348150 - PressureParts.Com
Omaha, NE, USA
Gauge, 0-500 PSI S.S. Back
348150
Gauge, 0-500 PSI S.S. Back 348150
Stainless Steel Pressure Gauges 2-1/2" Back mount with bronze internals AISI 304 stainless steel case Bronze bourdon tube 1/4" NPT brass mounting stem 99.5% pure glycerin filled PSI & BAR dual scale Convex magnifying lens for easy reading Steel needle & peg Accuracy +/- 1.5

Stainless Steel Pressure Gauges

  • 2-1/2" Back mount with bronze internals
  • AISI 304 stainless steel case
  • Bronze bourdon tube
  • 1/4" NPT brass mounting stem
  • 99.5% pure glycerin filled
  • PSI & BAR dual scale
  • Convex magnifying lens for easy reading
  • Steel needle & peg
  • Accuracy +/- 1.5
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Pressure Gauges
Product Number 348150
Product Name Gauge, 0-500 PSI S.S. Back
Type Absolute (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure gauge - OH-8-BL - Festo Corporation
Festo Corporation
Specs
Type Gauge
Working Pressure Range -14.5 to 116 psi (-10.21 to 81.66 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Vacuum Gauge, Nude Bayard-Alpert Ionization, Iridium, 2.75 in. CF, Pin Guard - 274043 - Newport MKS
Specs
Type Gauge
Sensor Technology Bayard-Alpert Hot Cathode
View Details
Air Gauges - 60702 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details