PressureParts.Com Gauge, 100 PSI Bottom 2.5" Abs 348305

Description
Corrosion-Resistant ABS Gauge Acid & alkali proof plastic case Bronze bourdon tube 1/4" NPT brass mounting stem Accuracy Dry: +/- 3-2-3%, Filled: +/- 1.5
Description
Corrosion-Resistant ABS Gauge Acid & alkali proof plastic case Bronze bourdon tube 1/4" NPT brass mounting stem Accuracy Dry: +/- 3-2-3%, Filled: +/- 1.5

Suppliers

Company
Product
Description
Supplier Links
Gauge, 100 PSI Bottom 2.5
Omaha, NE, USA
Gauge, 100 PSI Bottom 2.5" Abs
348305
Gauge, 100 PSI Bottom 2.5" Abs 348305
Corrosion-Resistant ABS Gauge Acid & alkali proof plastic case Bronze bourdon tube 1/4" NPT brass mounting stem Accuracy Dry: +/- 3-2-3%, Filled: +/- 1.5

Corrosion-Resistant ABS Gauge

  • Acid & alkali proof plastic case
  • Bronze bourdon tube
  • 1/4" NPT brass mounting stem
  • Accuracy Dry: +/- 3-2-3%, Filled: +/- 1.5
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Pressure Gauges
Product Number 348305
Product Name Gauge, 100 PSI Bottom 2.5" Abs
Type Absolute (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Gauge, Pressure, 100 Psi, 700 Kpa, Dual Scale - 312-800-B - Petersen Products Co.
Specs
Type Gauge
Display Analog
Working Pressure Range 100 psi (70.38 m H2O)
View Details
Pressure gauge - MA-50-10-R1/4-E-RG - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details