PressureParts.Com Gauge, 0-1000 PSI, S.S. Back 348152

Description
Stainless Steel Pressure Gauges 2-1/2" Back mount with bronze internals AISI 304 stainless steel case Bronze bourdon tube 1/4" NPT brass mounting stem 99.5% pure glycerin filled PSI & BAR dual scale Convex magnifying lens for easy reading Steel needle & peg Accuracy +/- 1.5
Description
Stainless Steel Pressure Gauges 2-1/2" Back mount with bronze internals AISI 304 stainless steel case Bronze bourdon tube 1/4" NPT brass mounting stem 99.5% pure glycerin filled PSI & BAR dual scale Convex magnifying lens for easy reading Steel needle & peg Accuracy +/- 1.5

Suppliers

Company
Product
Description
Supplier Links
Gauge, 0-1000 PSI, S.S. Back - 348152 - PressureParts.Com
Omaha, NE, USA
Gauge, 0-1000 PSI, S.S. Back
348152
Gauge, 0-1000 PSI, S.S. Back 348152
Stainless Steel Pressure Gauges 2-1/2" Back mount with bronze internals AISI 304 stainless steel case Bronze bourdon tube 1/4" NPT brass mounting stem 99.5% pure glycerin filled PSI & BAR dual scale Convex magnifying lens for easy reading Steel needle & peg Accuracy +/- 1.5

Stainless Steel Pressure Gauges

  • 2-1/2" Back mount with bronze internals
  • AISI 304 stainless steel case
  • Bronze bourdon tube
  • 1/4" NPT brass mounting stem
  • 99.5% pure glycerin filled
  • PSI & BAR dual scale
  • Convex magnifying lens for easy reading
  • Steel needle & peg
  • Accuracy +/- 1.5
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Pressure Gauges
Product Number 348152
Product Name Gauge, 0-1000 PSI, S.S. Back
Type Absolute (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauges - 3425799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 14.5 psi (0.0 to 10.21 m H2O)
Dial Size 3.94 inch (100 mm)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details