PressureParts.Com Gauge, 300 PSI Bottom 2.5" Abs 348308

Description
Corrosion-Resistant ABS Gauge Acid & alkali proof plastic case Bronze bourdon tube 1/4" NPT brass mounting stem Accuracy Dry: +/- 3-2-3%, Filled: +/- 1.5
Description
Corrosion-Resistant ABS Gauge Acid & alkali proof plastic case Bronze bourdon tube 1/4" NPT brass mounting stem Accuracy Dry: +/- 3-2-3%, Filled: +/- 1.5

Suppliers

Company
Product
Description
Supplier Links
Gauge, 300 PSI Bottom 2.5
Omaha, NE, USA
Gauge, 300 PSI Bottom 2.5" Abs
348308
Gauge, 300 PSI Bottom 2.5" Abs 348308
Corrosion-Resistant ABS Gauge Acid & alkali proof plastic case Bronze bourdon tube 1/4" NPT brass mounting stem Accuracy Dry: +/- 3-2-3%, Filled: +/- 1.5

Corrosion-Resistant ABS Gauge

  • Acid & alkali proof plastic case
  • Bronze bourdon tube
  • 1/4" NPT brass mounting stem
  • Accuracy Dry: +/- 3-2-3%, Filled: +/- 1.5
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Pressure Gauges
Product Number 348308
Product Name Gauge, 300 PSI Bottom 2.5" Abs
Type Absolute (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Pressure Gauge, Mini-Convectron, Display, NW16 ISO-KF, Non-linear Analog, Tungsten - 275600-0-GD-T - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; 3-digit green LED
View Details
Alarm, Audible, Low Pressure, 10-90 Psig 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
View Details
Vacuum gauge - VAM-63-V1/0-R1/4-EN - Festo Corporation
Specs
Type Gauge; Vacuum
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details