PressureParts.Com Gauge, 100 PSI Bottom 2" St. Dry 348554

Description
Steel Utility Gauges Dry Gauge Black Lacquered steel case Bronze bourdon tube 1/4" NPT brass mounting stem Accuracy +/- 2-3
Description
Steel Utility Gauges Dry Gauge Black Lacquered steel case Bronze bourdon tube 1/4" NPT brass mounting stem Accuracy +/- 2-3

Suppliers

Company
Product
Description
Supplier Links
Gauge, 100 PSI Bottom 2
Omaha, NE, USA
Gauge, 100 PSI Bottom 2" St. Dry
348554
Gauge, 100 PSI Bottom 2" St. Dry 348554
Steel Utility Gauges Dry Gauge Black Lacquered steel case Bronze bourdon tube 1/4" NPT brass mounting stem Accuracy +/- 2-3

Steel Utility Gauges

  • Dry Gauge
  • Black Lacquered steel case
  • Bronze bourdon tube
  • 1/4" NPT brass mounting stem
  • Accuracy +/- 2-3
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Pressure Gauges
Product Number 348554
Product Name Gauge, 100 PSI Bottom 2" St. Dry
Type Absolute (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Vacuum Gauge, Nude Bayard-Alpert Ionization, Iridium, 2.75 in. CF, Pin Guard - 274043 - Newport MKS
Specs
Type Gauge
Sensor Technology Bayard-Alpert Hot Cathode
View Details
Tester, Manhole, Bladder Style, 24
Specs
Type Gauge
Display Analog
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Pressure gauge - OH-8-RT - Festo Corporation
Festo Corporation
Specs
Type Gauge
Working Pressure Range -14.5 to 116 psi (-10.21 to 81.66 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details