PressureParts.Com Gauge, Temperature 50-500f 3" Dial (AP) 426410

Description
Temperature Gauges (Dial Thermometers) 3" diameter dial with Stainless steel case Shatter-resistant polycarbonate lens Stainless steel stem (2.5") 1/2" MPT connector Accuracy to within 3% of dial
Description
Temperature Gauges (Dial Thermometers) 3" diameter dial with Stainless steel case Shatter-resistant polycarbonate lens Stainless steel stem (2.5") 1/2" MPT connector Accuracy to within 3% of dial

Suppliers

Company
Product
Description
Supplier Links
Gauge, Temperature 50-500f 3
Omaha, NE, USA
Gauge, Temperature 50-500f 3" Dial (AP)
426410
Gauge, Temperature 50-500f 3" Dial (AP) 426410
Temperature Gauges (Dial Thermometers) 3" diameter dial with Stainless steel case Shatter-resistant polycarbonate lens Stainless steel stem (2.5") 1/2" MPT connector Accuracy to within 3% of dial

Temperature Gauges

(Dial Thermometers)

  • 3" diameter dial with Stainless steel case
  • Shatter-resistant polycarbonate lens
  • Stainless steel stem (2.5")
  • 1/2" MPT connector
  • Accuracy to within 3% of dial
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Pressure Gauges
Product Number 426410
Product Name Gauge, Temperature 50-500f 3" Dial (AP)
Type Absolute (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Monitor Module - pressure-monitor-module - BARTEC
Specs
Type Gauge
Working Pressure Range 0.0435 psi (0.0306 m H2O)
Operating Temperature -20 to 80 F (-29 to 27 C)
View Details
Pressure Gauges - 3425755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Gauge
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Dial Size 3.94 inch (100 mm)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details