348558 -- GAUGE, 200 PSI BOTTOM 2" ST. DRY
PressureParts.Com
Gauge, 200 PSI Bottom 2" St. Dry
348558
Description
Steel Utility Gauges
Dry Gauge
Black Lacquered steel case
Bronze bourdon tube
1/4" NPT brass mounting stem
Accuracy +/- 2-3
Description
Steel Utility Gauges
Dry Gauge
Black Lacquered steel case
Bronze bourdon tube
1/4" NPT brass mounting stem
Accuracy +/- 2-3
Suppliers
Gauge, 200 PSI Bottom 2" St. Dry
348558
Steel Utility Gauges
Dry Gauge
Black Lacquered steel case
Bronze bourdon tube
1/4" NPT brass mounting stem
Accuracy +/- 2-3
Steel Utility Gauges
- Dry Gauge
- Black Lacquered steel case
- Bronze bourdon tube
- 1/4" NPT brass mounting stem
- Accuracy +/- 2-3
Supplier's Site
Technical Specifications
|
Product Category
|
Pressure Gauges |
|
Product Number
|
348558 |
|
Product Name
|
Gauge, 200 PSI Bottom 2" St. Dry |
|
Type
|
Absolute (optional feature)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Absolute
Display
Analog
Working Pressure Range
0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Type
Gauge
Working Pressure Range
0.0 to 232 psi (0.0 to 163 m H2O)
Operating Temperature
-4 to 140 F (-20 to 60 C)
View Details
Type
Gauge
Display
Analog
Working Pressure Range
100 psi (70.38 m H2O)
View Details
Type
Sealed
Display
Analog
Working Pressure Range
0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details