Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PRESSURE GAUGES
PRESSUREPARTS.COM
348314 -- GAUGE, 3000 PSI BOTTOM 2.5" ABS
PressureParts.Com
Gauge, 3000 PSI Bottom 2.5" Abs
348314
Description
Corrosion-Resistant ABS Gauge Acid & alkali proof plastic case Bronze bourdon tube 1/4" NPT brass mounting stem Accuracy Dry: +/- 3-2-3%, Filled: +/- 1.5
PressureParts.Com
Done
Description
Corrosion-Resistant ABS Gauge Acid & alkali proof plastic case Bronze bourdon tube 1/4" NPT brass mounting stem Accuracy Dry: +/- 3-2-3%, Filled: +/- 1.5
Suppliers
Company
Product
Description
Supplier Links
PressureParts.Com
Omaha, NE, USA
Gauge, 3000 PSI Bottom 2.5" Abs
348314
Gauge, 3000 PSI Bottom 2.5" Abs
348314
Corrosion-Resistant ABS Gauge Acid & alkali proof plastic case Bronze bourdon tube 1/4" NPT brass mounting stem Accuracy Dry: +/- 3-2-3%, Filled: +/- 1.5
Corrosion-Resistant ABS Gauge
Acid & alkali proof plastic case
Bronze bourdon tube
1/4" NPT brass mounting stem
Accuracy Dry: +/- 3-2-3%, Filled: +/- 1.5
Supplier's Site
Technical Specifications
PressureParts.Com
Product Category
Pressure Gauges
Product Number
348314
Product Name
Gauge, 3000 PSI Bottom 2.5" Abs
Type
Absolute (optional feature)
Unlock Full Specs
to access all available technical data
Similar Products
Clippard
Pressure Gauge
PG-101
Specs
Type
Sealed
Display
Analog
Working Pressure Range
0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Newport MKS
Controller Cable, Convectron Vacuum Gauge, 10 ft. Length
475012-10
Specs
Type
Gauge
View Details
Petersen Products Co.
Gauge, 0-60 Psi, Glycerin-Filled, 2" Dial
938-7822
Specs
Type
Gauge
Display
Analog
Working Pressure Range
0.0 to 60 psi (0.0 to 42.23 m H2O)
View Details
Festo Corporation
Pressure gauge
OH-8-RT
Specs
Type
Gauge
Working Pressure Range
-14.5 to 116 psi (-10.21 to 81.66 m H2O)
Operating Temperature
14 to 140 F (-10 to 60 C)
View Details