PressureParts.Com Gauge, 200 PSI Bottom 2.5" Abs 348307

Description
Corrosion-Resistant ABS Gauge Acid & alkali proof plastic case Bronze bourdon tube 1/4" NPT brass mounting stem Accuracy Dry: +/- 3-2-3%, Filled: +/- 1.5
Description
Corrosion-Resistant ABS Gauge Acid & alkali proof plastic case Bronze bourdon tube 1/4" NPT brass mounting stem Accuracy Dry: +/- 3-2-3%, Filled: +/- 1.5

Suppliers

Company
Product
Description
Supplier Links
Gauge, 200 PSI Bottom 2.5
Omaha, NE, USA
Gauge, 200 PSI Bottom 2.5" Abs
348307
Gauge, 200 PSI Bottom 2.5" Abs 348307
Corrosion-Resistant ABS Gauge Acid & alkali proof plastic case Bronze bourdon tube 1/4" NPT brass mounting stem Accuracy Dry: +/- 3-2-3%, Filled: +/- 1.5

Corrosion-Resistant ABS Gauge

  • Acid & alkali proof plastic case
  • Bronze bourdon tube
  • 1/4" NPT brass mounting stem
  • Accuracy Dry: +/- 3-2-3%, Filled: +/- 1.5
Supplier's Site

Technical Specifications

  PressureParts.Com
Product Category Pressure Gauges
Product Number 348307
Product Name Gauge, 200 PSI Bottom 2.5" Abs
Type Absolute (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PG-101 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Cold Cathode-MicroPirani-Piezo Transducer, Display, 1x10 -8 - 1500 Torr, NW25 ISO-KF, RS232, 3 Relays - 974B-21034 - Newport MKS
Specs
Type Gauge
Display Digital Numerical Display; Touch-screen Display
Sensor Technology Cold Cathode, MicroPirani™ (MEMS Thermal Conductivity) and Piezo Differential (MEMS Diaphragm)
View Details
Tester, Manhole, Bladder Style, 29
Specs
Type Gauge
Display Analog
Working Pressure Range 55 psi (38.71 m H2O)
View Details
Pressure gauge - MA-23-6-R1/8 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details