Proto® Industrial Tools C Clamp J424S

Description
EXTRA DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 4 INCH MAX. JAW CAPACITY 4 MAX. JAW CAPACITY - DECIMAL 4 MAX. JAW CAPACITY - FRACTIONAL 101.6 MAX. JAW CAPACITY IN MM WELDING APPLICATION 3/4 INCH SCREW SIZE 3 5/8 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 4.8 LB MINIMUM LOAD CAPACITY 4100 LB FEATURES T HANDLE, SPATTER RESISTANT MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet
Description
EXTRA DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 4 INCH MAX. JAW CAPACITY 4 MAX. JAW CAPACITY - DECIMAL 4 MAX. JAW CAPACITY - FRACTIONAL 101.6 MAX. JAW CAPACITY IN MM WELDING APPLICATION 3/4 INCH SCREW SIZE 3 5/8 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 4.8 LB MINIMUM LOAD CAPACITY 4100 LB FEATURES T HANDLE, SPATTER RESISTANT MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - J424S - Proto® Industrial Tools
New Britain, CT, USA
C Clamp
J424S
C Clamp J424S
EXTRA DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 4 INCH MAX. JAW CAPACITY 4 MAX. JAW CAPACITY - DECIMAL 4 MAX. JAW CAPACITY - FRACTIONAL 101.6 MAX. JAW CAPACITY IN MM WELDING APPLICATION 3/4 INCH SCREW SIZE 3 5/8 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 4.8 LB MINIMUM LOAD CAPACITY 4100 LB FEATURES T HANDLE, SPATTER RESISTANT MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
  • EXTRA DEEP THROAT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK FINISH FINISH
  • 4 INCH MAX. JAW CAPACITY
  • 4 MAX. JAW CAPACITY - DECIMAL
  • 4 MAX. JAW CAPACITY - FRACTIONAL
  • 101.6 MAX. JAW CAPACITY IN MM
  • WELDING APPLICATION
  • 3/4 INCH SCREW SIZE
  • 3 5/8 INCH THROAT DEPTH
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D
  • WEIGHT 4.8 LB
  • MINIMUM LOAD CAPACITY 4100 LB
  • FEATURES T HANDLE, SPATTER RESISTANT
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MAXIMUM JAW CAPACITY IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J424S
Product Name C Clamp
Clamp Type C / G Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Hand Knob Toggle Screws - 36304 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
Clamps - 1253804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type One‒handed clamp
Body Material Steel; Steel
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details
Horizontal Plate Clamps CH WLL ton 6 - 502100601252794 - Certex UK
Specs
Clamping Width 1.97 to 4.92 inch (50 to 125 mm)
Clamping Force 13228 lbs (5999 kg)
View Details
4 Pc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details